CEA's Multi-Room Audio Standards Set is a simple, time and money saving instructional guide for creating top-quality multi-room audio experiences that raise the home's value. CEA's three essential multi-room audio tools offer: Guidance on cabling and connectors used in...
1.1 This guide covers general techniques and variants, and a vocabulary, for detecting flaws in metallic and non-metallic parts using nonlinear acoustic resonance inspection. The techniques are intended for use with instruments capable of exciting and recording whole-body resonance conditions...
4.1 The objective of this near-miss recording and reporting guide is to support companies, organizations, workforce, and safety professionals in the collection, recording, reporting, analysis, and benchmarking of near-miss safety related events that can be leveraged for identifying and reducing...
1.1 This consumer safety specification establishes requirements for corded baby monitors, including audio monitors, video monitors, and motion sensor monitors. It also provides requirements for labeling, instructional material and packaging. 1.1.1 This consumer safety specification is...
1.1 This guide sets forth recommendations for the creation of a forensic audio laboratory space as well as the configuration, verification, and maintenance of the equipment contained within the lab. 1.2 In designing and configuring an audio laboratory, it is important to consider the...
4.1 The dissipation factor of natural muscovite mica, as determined by this test method, is of practical importance as a measure of the electrical energy lost as heat in the mica serving as the dielectric substance of capacitors, or in other applications in which the electric field is applied...
4.1 The specialized use of the electroplating process for electroforming results in the manufacture of tools and products that are unique and often impossible to make economically by traditional methods of fabrication. Current applications of nickel electroforming include: textile printing screens;...
1.1 This Standard covers the power handling capabilities of Information and Communication Technology (ICT) cable assemblies when used for powering or charging Audio/Video, Information, and Communication Technology Equipment applications. This does not include Power Over Ethernet cables that...
The scope of this document is to describe system design guidelines for the use of haptic interfaces to manage system safety and functional aspects of designs applicable for OEM and aftermarket systems in light vehicles. The intent of these guidelines is to help system designers determine when to...
This specification covers international standards for the crew interface aspects of airworthiness and design for aircraft. The applicant for a design approval must seek the individual guidance of their respective civil aviation authority (CAA) body concerning the use of this specification as part...
1.1 These requirements apply to speakers, rated at 300 V or less, for fire alarm and signaling systems intended for indoor and/or outdoor installation: a) In Canada only: in accordance with CSA C22.1, Canadian Electrical Code, Part I, Safety Standard for Electrical Installations, and with ULC-S524,...
This SAE Standard covers the measurement of voltage transient immunity and within the applicable frequency ranges, audio (AF) and radio frequency (RF) immunity, and conducted and radiated emissions. By reference, ISO 11452-3, ISO 11452-7, ISO 11452-8, ISO 11452-10, ISO 11452-11, ISO 11452-2,...
1.1 These requirements cover: a) Motor-operated furniture, such as motor-operated beds, chairs, audio/video motorized carts/stands and blood donor chairs as well as the motorized drives for these units; b) Electrified and non-electrified furniture; c) Non-seasonal electrical decorations such...
5.1 IMEHDs are alternatives to air conduction hearing aids. They are similar to air conduction hearing aids in that they process incoming sound by applying frequency shaping and compression to create an analog, vibratory audio frequency output. IMEHDs differ from hearing aids in that they do...
1.1 This practice provides ergonomic design criteria from a human-machine perspective for the design and construction of maritime vessels and structures and for equipment, systems, and subsystems contained therein, including vendor-purchased hardware and software. 1.1.1 The focus of these design...
3.1 Systematic surveys provide data on shoreline, lakeshore, river bank or other terrain's character and oiling conditions from which informed planning and operational decisions can be developed with respect to cleanup (1-4).3 In particular, the data are used by decision makers to determine which...
1.1 This test method covers the determination of several ac magnetic properties of either laminated ring or toroidal tape wound cores made from flat rolled product. 1.2 This test method covers test equipment and procedures for determination of specific core loss, specific exciting power, and peak...
1.1 These requirements cover a receptacle with integral switching means rated 600 V or less, used in ordinary locations and intended for connection to a branch circuit in accordance with the National Electrical Code, NFPA 70. A receptacle with integral switching means that is intended for energy...
1.1 These requirements cover office furnishing panels, study carrels, work stations, and pedestal-style systems that form an office furnishing system in accordance with the National Electrical Code, ANSI/NFPA 70. These are able to be provided with an electrical distribution system, including...
1.1 This practice provides ergonomic design criteria from a human-machine perspective for the design and construction of maritime vessels and structures and for equipment, systems, and subsystems contained therein, including vendor-purchased hardware and software. 1.1.1 The focus of these design...
Narrow Your Results