loading
IEEE 421.5 - Recommended Practice for Excitation System Models for Power System Stability Studies
May 15, 2016 - IEEE

This document provides mathematical models for computer simulation studies of excitation systems and their associated controls for three-phase synchronous generators. The equipment modeled includes the automatic voltage regulator (AVR) as well as supplementary controls...

CEI EN IEC 60730-2-11 - Automatic electrical controls Part 2: Particular requirements for energy regulators
November 1, 2020 - CEI

In general, this part of IEC 60730 applies to energy regulators for use in, on, or in association with equipment, including energy regulators for heating, air conditioning and similar applications. The equipment may use electricity, gas, oil, solid fuel, solar thermal energy, etc. or...

UL 60730-2-11 - Automatic Electrical Controls Part 2-11: Particular Requirements for Energy Regulators
April 6, 2023 - ULSE

1 Scope and normative references This clause of Part 1 is applicable except as follows: Replacement: In general, this part of IEC 60730 applies to energy regulators for use in, on, or in association with equipment, including energy regulators for heating, air conditioning and similar...

AS1197B - Continuous Flow Oxygen Regulator
August 23, 2023 - SAE International

This standard covers regulators of the following types: Type I - Automatic Continuous Flow Type II - Adjustable Continuous Flow Type III - Pre-Set Continuous Flow Class A - Cylinder Mounted Class B - Line Mounted

IEC 60730-2-11 REDLINE - Automatic electrical controls Part 2-11: Particular requirements for energy regulators IEC
May 1, 2019 - IEC

In general, this part of IEC 60730 applies to energy regulators for use in, on, or in association with equipment, including energy regulators for heating, air conditioning and similar applications. The equipment may use electricity, gas, oil, solid fuel, solar thermal energy, etc. or...

IEC 60730-2-11 - Automatic electrical controls Part 2-11: Particular requirements for energy regulators
May 1, 2019 - IEC

In general, this part of IEC 60730 applies to energy regulators for use in, on, or in association with equipment, including energy regulators for heating, air conditioning and similar applications. The equipment may use electricity, gas, oil, solid fuel, solar thermal energy, etc. or...

FCI 86-2 - Regulator Terminology
January 1, 2000 - FCI

To provide basic regulator definitions and terminology relating to types, function, performance, parts, and design features.

GMKOREA EDS-T-3217 - Window Regulator Test
March 1, 2012 - GMKOREA

PURPOSE The purpose of this test is to specify general test criteria for durability, performance, functions, strength and safety of manual and automatic window regulator systems of motor vehicles.

AS1194 - Regulator Oxygen Diluter Demand, Automatic Pressure Breathing
October 1, 1997 - SAE International

To define optimum standards of design, construction and performance for Diluter Demand, Automatic Pressure Breathing, Oxygen Regulators. AS 861, 'Minimum General Standards for Oxygen Systems,' is applicable as supplemented by this specification. This document supersedes in part AS...

AS1197A - Continuous Flow Oxygen Regulator
October 18, 2018 - SAE International

This standard covers regulators of the following types: Type I - Automatic Continuous Flow Type II - Adjustable Continuous Flow Type III - Pre-set Continuous Flow Class A - Cylinder Mounted Class B - Line Mounted Special - Composite Continuous Flow (Appendix)

DS/EN 60730-2-11 - Automatic electrical controls for household and similar use – Part 2-11: Particular requirements for energy regulators
June 24, 2009 - DS

1.1 Replacement: In general, this part of IEC 60730 applies to energy regulators for use in, on, or in association with equipment for household and similar use, including energy regulators for heating, air conditioning and similar applications. The equipment may use electricity, gas,...

UL 252A - Compressed Gas Regulator Accessories
October 27, 2022 - ULSE

1.1 These minimum requirements cover accessories intended for direct connection to the low or delivery pressure side of compressed gas regulators. These devices are not intended for direct connection to high storage cylinder pressures. 1.2 Accessories covered by these requirements are...

ULC 252A - Compressed Gas Regulator Accessories
October 27, 2022 - ULSE

1.1 These minimum requirements cover accessories intended for direct connection to the low or delivery pressure side of compressed gas regulators. These devices are not intended for direct connection to high storage cylinder pressures. 1.2 Accessories covered by these requirements are...

GMW15701 - Window Regulator Freeze
November 1, 2018 - GMW

Introduction Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence. Purpose. To determine a window regulator's performance when it is subjected to various wet...

DSF/PREN IEC 60730-2-11 - Automatic electrical controls – Part 2-11: Particular requirements for energy regulators
DS

In general, this part of IEC 60730 applies to energy regulators for use in, on, or in association with equipment, including energy regulators for heating, air conditioning and similar applications. The equipment may use electricity, gas, oil, solid fuel, solar thermal energy, etc. or...

FCI 99-2 - Pressure Reducing Regulator Capacity
January 1, 2015 - FCI

To provide a test methodology for measuring and reporting the capacity of pilot operated and direct acting pressure reducing regulators. PURPOSE This standard creates a guideline for establishing and reporting regulator capacities for use by manufacturers, users, specifiers and...

GMW15045 - Window Regulator Efficiency
December 1, 2016 - GMW

Introduction Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence. Purpose. To determine the window regulator efficiency. Applicability. This procedure...

FCI 70-3 - Regulator Seat Leakage
January 1, 2016 - FCI

SCOPE & LIMITATIONS This standard applies to pilot operated and direct acting pressure reducing, pressure relieving (back pressure), differential pressure and temperature regulators. Selection of a leakage class is not restricted as to regulator design, but acceptable values for...

FCI 99-3 - Back Pressure Regulator Capacity
January 1, 2012 - FCI

This standard provides a method for establishing and reporting back pressure regulator capacities for use by manufacturers, users, specifiers and approval bodies in order to promote consistent presentation of back pressure regulator or surplusing valve capacities. This standard does...

MIL-PRF-83178 - REGULATOR, OXYGEN, DILUTER-DEMAND, AUTOMATIC-PRESSURE-BREATHING, CRU-73A, GENERAL SPECIFICATION FOR
May 14, 2020 - NPFC

Scope. This specification covers the general requirements for a panel mounted automatic-pressure-breathing, diluter-demand, oxygen regulator, designated CRU-73A.

Advertisement