loading
AWWA DCTL-IRON PIPE SET - AWWA DUCTILE-IRON PIPE SET
AWWA
A description is not available for this item.
AWWA M41 - Ductile-Iron Pipe and Fittings
January 1, 2009 - AWWA

Preface This is the third edition of AWWA M41, Ductile-Iron Pipe and Fittings. This manual provides the user with both technical and general information to aid in the design, specification, procurement, installation, and understanding of ductile-iron...

AWWA C150/A21.50 - Thickness Design of Ductile-Iron Pipe
June 8, 2014 - AWWA

This standard describes the thickness design of ductile-iron pipe complying with the requirements of ANSI*/AWWA C151/A21.51, Ductile-Iron Pipe, Centrifugally Cast. Sec. 4.1 outlines the design procedure, and Sec. 4.2 gives a design example. Sec. 4.3...

AWWA C151/A21.51 - Ductile-Iron Pipe, Centrifugally Cast
January 14, 2017 - AWWA

This standard describes 3-in. through 64-in. (80-mm* through 1,600-mm) ductile-iron pipe, centrifugally cast, for potable water, raw water, wastewater, and reclaimed water systems with push-on joints or mechanical joints. Requirements for pipe according to this standard...

AWWA C104/A21.4 - Cement–Mortar Lining for Ductile-Iron Pipe and Fittings
January 16, 2016 - AWWA

This standard describes shop-applied cement-mortar linings specified in the ANSI*/AWWA C100/A21 series of standards for ductile-iron pipe and ductile-iron and gray-iron fittings for potable water, raw water, wastewater, and reclaimed water systems...

AWWA C153/A21.53 - Ductile-Iron Compact Fittings
June 7, 2019 - AWWA

This standard describes 3-in. through 64-in. (80-mm through 1,600-mm)* ductile-iron compact fittings to be used with ductile-iron pipe or pipe made of other materials with similar outside diameters for conveying potable water, wastewater, and reclaimed...

AWWA C105/A21.5 - Polyethylene Encasement for Ductile-Iron Pipe Systems
June 9, 2018 - AWWA

This standard describes materials and installation procedures for polyethylene encasement to be applied to underground installations of ductile-iron pipe. This standard also may be used for polyethylene encasement of fittings, valves, and other appurtenances to...

AWWA C110/A21.10 - Ductile-Iron and Gray-Iron Fittings
January 22, 2012 - AWWA

This standard describes 3- to 48-in. (76- to 1,219-mm) gray-iron or ductile-iron fittings to be used with ductile-iron pipe for water, wastewater, and reclaimed water. Requirements for fittings with mechanical joints and flanged joints are listed in Tables...

AWWA C111/A21.11 - Rubber-Gasket Joints for Ductile-Iron Pressure Pipe and Fittings
January 14, 2017 - AWWA

This standard describes rubber-gasket joints of the following types for ductileiron pressure pipe and ductile-iron and gray-iron fittings, valves, hydrants, and other appurtenances for potable water, raw water, nonaggressive wastewater, and reclaimed water supply service...

AWWA C115/A21.15 - Flanged Ductile-Iron Pipe with Ductile-Iron or Gray-Iron Threaded Flanges
January 23, 2020 - AWWA

This standard describes 3-in. through 64-in. (80-mm through 1,600-mm) flanged ductile-iron pipe with ductile-iron or gray-iron threaded flanges for potable water, wastewater, and reclaimed water service. Flanged pipe and flanges are rated for a...

SNZ AS/NZS 2280 - Ductile iron pipes and fittings
March 27, 2020 - SNZ

This Standard specifies requirements for ductile iron pressure pipes centrifugally cast in moulds, and ductile iron fittings of nominal sizes up to and including DN 750. NOTE 1 Ductile iron is also known as spheroidal graphite iron, SG iron or...

FMAPPROVAL 1610 - Approval Standard for Ductile Iron Pipe and Fittings, Flexible Fittings and Couplings
October 1, 2016 - FM

This standard encompasses the design and performance requirements for: • Ductile iron water pipe, from NPS (Nominal Pipe Size) 3 through 36 inch (80 to 915 mm) for underground use; • Rigid and flexible fittings or couplings, from NPS 3 through 12 inch (80 to 300 mm) for...

ASTM A716-03 - Standard Specification for Ductile Iron Culvert Pipe
December 1, 2003 - ASTM International

This specification covers ductile-iron culvert pipe centrifugally cast. The pipe shall be manufactured of ductile iron that meets the mechanical requirements such as tensile strength, yield strength, elongation, and impact value. The pipe shall be...

ASTM A716-99 - Standard Specification for Ductile Iron Culvert Pipe
October 10, 1999 - ASTM International

1.1 This specification covers 14 to 64-in. ductile-iron culvert pipe centrifugally cast. 1.2 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only. 1.3 The following safety hazards caveat pertains only...

ASTM A716-18(2022) - Standard Specification for Ductile Iron Culvert Pipe
October 1, 2022 - ASTM International

This specification covers ductile-iron culvert pipe centrifugally cast. The pipe shall be manufactured of ductile iron that meets the mechanical requirements such as tensile strength, yield strength, elongation, and impact value. The pipe shall be...

ASTM A716-18 - Standard Specification for Ductile Iron Culvert Pipe
November 1, 2018 - ASTM International

This specification covers ductile-iron culvert pipe centrifugally cast. The pipe shall be manufactured of ductile iron that meets the mechanical requirements such as tensile strength, yield strength, elongation, and impact value. The pipe shall be...

ANSI A21.52 - Ductile-Iron Pipe, Centrifugally Cast, for Gas
January 1, 1991 - CSA/AM

This standard covers 3 in. through 24-in. Mechanical Joint ductile-ironpipe, centrifugally cast, for gas. This standard may be used for pipe with such other types of joints as may be agreed upon at the time of purchase. Note: The Department of Pipeline Safety regulates the use of this...

ASTM A716-08(2014) - Standard Specification for Ductile Iron Culvert Pipe
October 1, 2014 - ASTM International

This specification covers ductile-iron culvert pipe centrifugally cast. The pipe shall be manufactured of ductile iron that meets the mechanical requirements such as tensile strength, yield strength, elongation, and impact value. The pipe shall be...

ASTM A716 - Standard Specification for Ductile Iron Culvert Pipe
November 1, 2018 - ASTM

This specification covers 14 to 64-in. ductile iron culvert pipe, centrifugally cast. The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are...

ASTM A716-08 - Standard Specification for Ductile Iron Culvert Pipe
October 1, 2008 - ASTM International

This specification covers ductile-iron culvert pipe centrifugally cast. The pipe shall be manufactured of ductile iron that meets the mechanical requirements such as tensile strength, yield strength, elongation, and impact value. The pipe shall be...

Advertisement