loading
MIL-P-54004 - PUMP, AXIAL PISTONS
NPFC
A description is not available for this item.
MIL-P-45307 - PUMP, HYDRAULIC, AXIAL PISTONS: MANUAL, WITH FIRE-CONTROL SWITCH
April 7, 1989 - NPFC
A description is not available for this item.
MIL-H-45307 - PUMP, HYDRAULIC, AXIAL PISTONS: MANUAL, WITH FIRE-CONTROL SWITCH
NPFC
A description is not available for this item.
NFPA PUMP - PUMPS FOR FIRE PROTECTION SYSTEMS
NFPA
A description is not available for this item.
ARP6249 - Hydraulic Pump Minimum Inlet Pressure Test
December 10, 2020 - SAE International

This SAE Aerospace Recommended Practice (ARP) contains technical information for conducting and evaluating the minimum inlet pressure capability of axial piston pumps.

ASTM D6813-02a(2013) - Standard Guide for Performance Evaluation of Hydraulic Fluids for Piston Pumps (Withdrawn 2015)
May 1, 2013 - ASTM International

1.1 This guide covers the establishment of test protocols and methodologies for determining the suitability of fluids for use in fluid power systems that incorporate axial or radial piston pumps. The suitability of all fluid types to meet specific levels of performance in...

ASTM D6813-02a(2007) - Standard Guide for Performance Evaluation of Hydraulic Fluids for Piston Pumps
November 1, 2007 - ASTM International

1.1 This guide covers the establishment of test protocols and methodologies for determining the suitability of fluids for use in fluid power systems that incorporate axial or radial piston pumps. The suitability of all fluid types to meet specific levels of performance in...

ASTM D6813 - Standard Guide for Performance Evaluation of Hydraulic Fluids for Piston Pumps
November 10, 2002 - ASTM

This guide covers the establishment of test protocols and methodologies for determining the suitability of fluids for use in fluid power systems that incorporate axial or radial piston pumps. The suitability of all fluid types to meet specific levels of performance in...

ASTM D6813-02a - Standard Guide for Performance Evaluation of Hydraulic Fluids for Piston Pumps
November 10, 2002 - ASTM International

1.1 This guide establishes test protocols and methodologies for determining the suitability of fluids for use in fluid power systems that incorporate axial or radial piston pumps. The suitability of all fluid types to meet specific levels of performance in piston...

ASTM D6813-02 - Standard Guide for Performance Evaluation of Hydraulic Fluids for Piston Pumps
June 10, 2002 - ASTM International

1.1 This guide establishes test protocols and methodologies for determining the suitability of fluids for use in fluid power systems that incorporate axial or radial piston pumps. The suitability of all fluid types to meet specific levels of performance in piston...

Hydraulic Control Systems
September 24, 2019 - WILEY

Provides key updates to a must-have text on hydraulic control systems This fully updated, second edition offers students and professionals a reliable and comprehensive guide to the hows and whys of today's hydraulic control system fundamentals. Complete with insightful industry examples, it...

Pumps and Compressors
July 1, 2020 - WILEY

A practical guide to the majority of pumps and compressors used in engineering applications Pumps and compressors are ubiquitous in industry, used in manufacturing, processing and chemical plant, HVAC installations, aerospace propulsion systems, medical applications, and everywhere...

API STD 670 - Machinery Protection Systems
November 1, 2014 - API

General This standard covers the minimum requirements for a machinery protection system (MPS) measuring radial shaft vibration, casing vibration, shaft axial position, shaft rotational speed, piston rod drop, phase reference, overspeed, surge detection, and critical machinery...

J2002_200806 - Internal Combustion Engines--Piston Rings--Oil Control Rings
June 30, 2008 - SAE International

This SAE Standard is equivalent to ISO Standard 6625. Differences, where they exist, are shown in Appendix A. This SAE Standard specifies the dimensional features of S, G, D, and DV oil control piston ring types. The normal range for the axial width of oil control rings (2.5 to 8 m...

ISO 6626 - Internal Combustion Engines - Piston Rings - Coil-Spring-Loaded Oil Control Rings
January 1, 1989 - ISO

Scope and field of application This International Standard specifies the essential dimensions of piston ring types DSF-C, DSF-CNP, SSF, GSF, DSF, DSF-NG and SSF-L coil-spring-loaded oil control rings. For the cast iron part the recommended material is class 10 according to IS0 6621-3. For...

J2003_200806 - Internal Combustion Engines--Piston Rings Coil Spring Loaded Oil Control Rings
June 30, 2008 - SAE International

This SAE Standard is equivalent to ISO Standard 6626. Differences, where they exist, are shown in the appendix with associated rationale. This document specifies the essential dimensions of piston ring types DSF-C, DSF-CNP, SSF, GSF, DSF, DSF-NG, and SSF-L coil spring loaded oil control...

AS5860B - Retainers, (Back-Up Rings), Hydraulic and Pneumatic, Polytetrafluoroethylene Resin, Single Turn, Static Gland
November 20, 2014 - SAE International

This SAE Aerospace Standard (AS) covers scarf-cut polytetrafluoroethylene (PTFE) retainers (back-up rings) for use in static glands in accordance with AS5857. They are for use in hydraulic and pneumatic system components as anti-extrusion devices in conjunction with O-rings, packings and other...

AS5860A - Retainers, (Back-Up Rings), Hydraulic and Pneumatic, Polytetrafluoroethylene Resin, Single Turn, Static Gland
February 11, 2009 - SAE International

This Aerospace Standard (AS) covers scarf-cut polytetrafluoroethylene (PTFE) retainers (back-up rings) for use in static glands in accordance with AS5857. They are for use in hydraulic and pneumatic system components as anti-extrusion devices in conjunction with O-rings, packings and other...

AS5860 - Retainers (Back-Up Rings), Hydraulic and Pneumatic, Polytetrafluoroethylene Resin, Single Turn, Static Gland
April 12, 2006 - SAE International

This Aerospace Standard (AS) covers scarf-cut polytetrafluoroethylene (PTFE) retainers (back-up rings) for use in static glands in accordance with AS5857. They are for use in hydraulic and pneumatic system components as anti-extrusion devices in conjunction with O-rings, packings and other...

Advertisement