ISO 6626

Internal Combustion Engines - Piston Rings - Coil-Spring-Loaded Oil Control Rings

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 January 1989
Status: active
Page Count: 55
ICS Code (Engine block and internal components): 43.060.10
scope:

Scope and field of application

This International Standard specifies the essential dimensions of piston ring types DSF-C, DSF-CNP, SSF, GSF, DSF, DSF-NG and SSF-L coil-spring-loaded oil control rings.

For the cast iron part the recommended material is class 10 according to IS0 6621-3. For special applications material classes 20 to 50 may be used.

Variation in face design and spring groove from these may be used, as recommended by individual manufacturers, in plain or chromed versions.

The tangential forces of coil-spring-loaded oil control rings can be varied over a wide range. Explanations and recommendations are given in clause 6.

The normal range for axial width of coil-spring-loaded oil control rings (3 to 8 mm inclusive) is divided into 0,5 or 1,0 mm steps. In tables 15 to 20 dimensions are given for coil-springloaded oil control rings with an axial width of 4,75 mm (¡.e. 3/16 in) for existing applications in inch units.

This International Standard applies to coil-spring-loaded oil control rings up to 200 mm inclusive for reciprocating internal combustion engines. It may also be used for piston rings of compressors working under analogous conditions.

Document History

ISO 6626
January 1, 1989
Internal Combustion Engines - Piston Rings - Coil-Spring-Loaded Oil Control Rings
Scope and field of application This International Standard specifies the essential dimensions of piston ring types DSF-C, DSF-CNP, SSF, GSF, DSF, DSF-NG and SSF-L coil-spring-loaded oil control...

References

Advertisement