ISO 6623
Internal combustion engines - Piston rings - Scraper rings made of cast iron
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 15 July 2013 |
| Status: | active |
| Page Count: | 34 |
| ICS Code (Engine block and internal components): | 43.060.10 |
scope:
This International Standard specifies the essential dimensional features of scraper rings made of cast iron, types N, NM, E, and EM, having diameters from 30 mm up to and including 200 mm, used in reciprocating internal combustion engines for road vehicles and other applications.
Document History
ISO 6623
July 15, 2013
Internal combustion engines - Piston rings - Scraper rings made of cast iron
This International Standard specifies the essential dimensional features of scraper rings made of cast iron, types N, NM, E, and EM, having diameters from 30 mm up to and including 200 mm, used in...
February 1, 2004
Internal combustion engines Piston rings Scraper rings made of cast iron
A description is not available for this item.
January 1, 1986
Internal Combustion Engines - Piston Rings - Scraper Rings
A description is not available for this item.