ISO 6623

Internal Combustion Engines - Piston Rings - Scraper Rings

inactive
Buy Now
Organization: ISO
Publication Date: 1 January 1986
Status: inactive
Page Count: 16
ICS Code (Engine block and internal components): 43.060.10

Document History

July 15, 2013
Internal combustion engines - Piston rings - Scraper rings made of cast iron
This International Standard specifies the essential dimensional features of scraper rings made of cast iron, types N, NM, E, and EM, having diameters from 30 mm up to and including 200 mm, used in...
February 1, 2004
Internal combustion engines Piston rings Scraper rings made of cast iron
A description is not available for this item.
ISO 6623
January 1, 1986
Internal Combustion Engines - Piston Rings - Scraper Rings
A description is not available for this item.
Advertisement