ISO 6623
Internal combustion engines Piston rings Scraper rings made of cast iron
inactive
Buy Now
| Organization: | ISO |
| Publication Date: | 1 February 2004 |
| Status: | inactive |
| Page Count: | 36 |
| ICS Code (Engine block and internal components): | 43.060.10 |
Document History
July 15, 2013
Internal combustion engines - Piston rings - Scraper rings made of cast iron
This International Standard specifies the essential dimensional features of scraper rings made of cast iron, types N, NM, E, and EM, having diameters from 30 mm up to and including 200 mm, used in...
ISO 6623
February 1, 2004
Internal combustion engines Piston rings Scraper rings made of cast iron
A description is not available for this item.
January 1, 1986
Internal Combustion Engines - Piston Rings - Scraper Rings
A description is not available for this item.