ISO 6624-1
Internal Combustion Engines - Piston Rings - Part 1: Keystone Rings Made of Cast Iron
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 1 April 2017 |
| Status: | active |
| Page Count: | 32 |
| ICS Code (Engine block and internal components): | 43.060.10 |
scope:
This document specifies the essential dimensional features of keystone rings made of cast iron, types T, TB, TBA, TM, K, KB, KBA and KM, having diameters from 70 mm up to and including 200 mm, used in reciprocating internal combustion piston engines
Document History
ISO 6624-1
April 1, 2017
Internal Combustion Engines - Piston Rings - Part 1: Keystone Rings Made of Cast Iron
This document specifies the essential dimensional features of keystone rings made of cast iron, types T, TB, TBA, TM, K, KB, KBA and KM, having diameters from 70 mm up to and including 200 mm, used...
August 1, 2001
Internal Combustion Engines - Piston Rings - Part 1: Keystone Rings Made of Cast Iron
A description is not available for this item.
January 1, 1986
Internal Combustion Engines - Piston Rings - Part 1: Keystone Rings
A description is not available for this item.