ISO 6624-1

Internal Combustion Engines - Piston Rings - Part 1: Keystone Rings Made of Cast Iron

inactive
Buy Now
Organization: ISO
Publication Date: 1 August 2001
Status: inactive
Page Count: 34
ICS Code (Engine block and internal components): 43.060.10

Document History

April 1, 2017
Internal Combustion Engines - Piston Rings - Part 1: Keystone Rings Made of Cast Iron
This document specifies the essential dimensional features of keystone rings made of cast iron, types T, TB, TBA, TM, K, KB, KBA and KM, having diameters from 70 mm up to and including 200 mm, used...
ISO 6624-1
August 1, 2001
Internal Combustion Engines - Piston Rings - Part 1: Keystone Rings Made of Cast Iron
A description is not available for this item.
January 1, 1986
Internal Combustion Engines - Piston Rings - Part 1: Keystone Rings
A description is not available for this item.

References

Advertisement