- Trained on our vast library of engineering resources.
loading
GMW14658 - Double Wall Construction Steel Tubing
October 1, 2020 - GMW

Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence. Purpose/Material Description. This standard covers double wall construction tubing wherein the two walls...

DS/ISO 22688 - Brazing – Quality requirements for brazing of metallic materials
April 20, 2020 - DS

This document defines two levels of quality requirements and selection criteria for brazing of metallic materials. It applies to manufacturing, both in workshops and at installation sites. NOTE 1 - This document is applicable to brazing industry quality management systems, similar in...

ASTM F1466-20 - Standard Specification for Iron-Nickel-Cobalt Alloys for Metal-to-Ceramic Sealing Applications
September 1, 2020 - ASTM International

This specification covers the property requirements and corresponding test methods for two iron-nickel-cobalt alloys in the forms of wire, rod, bar, strip, sheet, and tubing, intended primarily for brazed metal-to-ceramic seals with alumina ceramics, for vacuum electronic applications. The...

ASTM F1466 - Standard Specification for Iron-Nickel-Cobalt Alloys for Metal-to-Ceramic Sealing Applications
September 1, 2020 - ASTM

This specification covers two iron-nickel-cobalt alloys, the former, (UNS No. K94630), containing nominally 29 % nickel, 17 % cobalt, and 53 % iron, the latter, (UNS No. K94620), nominally 27 % nickel, 25 % cobalt and 48 % iron, in the forms of wire, rod, bar, strip, sheet, and tubing, intended...

ISO 22688 - Brazing — Quality requirements for brazing of metallic materials
April 1, 2020 - ISO

This document defines two levels of quality requirements and selection criteria for brazing of metallic materials. It applies to manufacturing, both in workshops and at installation sites. NOTE 1 This document is applicable to brazing industry quality management systems, similar in...

GMW16939 - Wire, Filler, Welding and Brazing
March 1, 2020 - GMW

Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence. Purpose/Material Description. This standard covers the requirements of weld filler metal also referred to...

JIS B 8607 - Flare type and brazing type fittings for refrigerants
March 23, 2020 - JSA

This Japanese Industrial Standard specifies requirements for flare type fittings (including flare processing of pipe ends), copper alloy brazing type socket fittings and brazing type fittings (hereafter referred to as fittings) to be used for jointing the copper pipes and copper alloy...

GPA TB-001 - GPA Midstream Technical Bulletin – Brazed Aluminum Heat Exchangers
December 1, 2020 - GPA
A description is not available for this item.
ASTM A475-03(2020) - Standard Specification for Zinc-Coated Steel Wire Strand
September 1, 2020 - ASTM International

This specification covers five grades of zinc-coated, steel wire strand, composed of a number of round, steel wires, with four weights of zinc coatings, suitable for use as guys, messengers, span wires, and for similar purposes. The five grades covered are as follows: utilities, common,...

ASME B31.1 - Power Piping
September 30, 2020 - ASME

Rules for this Code Section have been developed considering the needs for applications that include piping typically found in electric power generating stations, industrial and institutional plants, geothermal heating systems, and central and district heating and cooling systems. This Code...

A5.8M/A5.8:2019 - Specification for Filler Metals for Brazing and Braze Welding
January 1, 2019 - AWS

This specification prescribes the requirements for the classification of brazing filler metals for brazing and braze welding. The chemical composition, physical form, and packaging of more than 120 brazing filler metals are specified. The brazing filler metal...

SNZ AS/NZS 1335 - Gas welding equipment – Rubber hoses for welding, cutting and allied processes
May 15, 2020 - SNZ

This document specifies requirements for rubber hoses (including twin hoses) for welding, cutting and allied processes. This document specifies requirements for rubber hoses for normal duty of 2 MPa (20 bar) and light duty [limited to hoses for maximum working pressure of 1 MPa (10 bar) and with...

BS ISO 18496 - Brazing - Fluxes for brazing - Classification and technical delivery conditions
September 30, 2020 - BSI
A description is not available for this item.
DS/EN 1440 - LPG equipment and accessories – Transportable refillable traditional welded and brazed steel Liquefied Petroleum Gas (LPG) cylinders – Periodic inspection
May 5, 2020 - DS

This European Standard specifies procedures for the periodic inspection and testing, of transportable refillable LPG cylinders with a water capacity from 0,5 l up to and including 150 l. This European Standard is applicable to welded and brazed steel LPG cylinders with a specified minimum...

ASTM B306 - Standard Specification for Copper Drainage Tube (DWV)
June 1, 2020 - ASTM

This specification establishes the requirements for seamless copper tube (DWV) produced from Copper UNS No. C12200 and intended for sanitary drainage, waste, and vent piping. NOTE 1-Fittings used for soldered or brazed connections in drainage, waste, or vent systems are described in ASME...

ASTM B306-20 - Standard Specification for Copper Drainage Tube (DWV)
June 1, 2020 - ASTM International

1.1 This specification establishes the requirements for seamless copper tube (DWV) produced from Copper UNS No. C12200 and intended for sanitary drainage, waste, and vent piping. Note 1: Fittings used for soldered or brazed connections in drainage, waste, or vent systems are described in...

SNZ AS/NZS 2885.2 - Pipelines – Gas and liquid petroleum Part 2: Welding
May 29, 2020 - SNZ

This Standard specifies minimum requirements for safety, welding consumables, weld preparations, welding processes, qualifications of welding procedures and personnel, and fabrication and inspection requirements for the construction and maintenance welding of carbon and carbon-manganese steel...

ASTM B662/B662M-20 - Standard Specification for Silver-Molybdenum Electrical Contact Material
April 1, 2020 - ASTM International

This specification covers electrical contact components made from silver-molybdenum by powder metallurgical procedures. Chemical analysis of the samples shall be done to determine their chemical composition. The material shall be finished by different methods like braze alloy backing,...

C3.9M/C3.9:2020 - Specification for resistance brazing
January 1, 2020 - AWS

1.1 Scope. This specification presents the minimum fabrication and quality requirements for the resistance brazing of materials such as steels, stainless steels, copper, copper alloys, and heat- or corrosion-resistant materials as well as other materials that can be adequately resistance...

Advertisement