- Trained on our vast library of engineering resources.
loading
AMS4256D - Aluminum Alloy, Clad Two Sides Sheet 0.6Mg - 0.35Si - 0.28Cu (No. 22 Brazing Sheet) As Fabricated
December 20, 2023 - SAE International

This specification covers an aluminum alloy in the form of sheet 0.010 to 0.249 inch (0.25 to 6.32 mm), inclusive, in nominal thickness, clad on two sides (see 8.5 ).

AMS4255E - Aluminum Alloy, Clad One Side Sheet, 0.6Mg - 0.35Si - 0.28Cu (No. 21 Brazing Sheet), As Fabricated
December 14, 2023 - SAE International

This specification covers an aluminum alloy in the form of sheet over 0.010 to 0.249 inch (0.25 to 6.32 mm), inclusive, in thickness, clad on one side (see 8.5).

AMS2667H - Brazing, Silver, for Small Pressurized Fittings
May 24, 2023 - SAE International

This specification covers requirements for producing brazed joints in parts fabricated from corrosion- and heat-resistant steels, carbon or low-alloy steels, or copper alloys, and the properties of such joints.

AMS2670K - Brazing, Copper
June 20, 2022 - SAE International

This specification covers the requirements for producing brazed joints using copper as the brazing filler metal.

ASTM B229-12(2023) - Standard Specification for Concentric-Lay-Stranded Copper and Copper-Clad Steel Composite Conductors
October 1, 2023 - ASTM International

This specification covers concentric-lay-stranded conductors made from uncoated hard-drawn round copper wires in combination with hard-drawn round copper-clad steel wires for general use as overhead electrical conductors. The conductors are classified under the following type designations: Type A,...

AMS4775L - Nickel Alloy, Brazing Filler Metal 73Ni - 0.75C - 4.5Si - 14Cr - 3.1B - 4.5Fe 1790 °F (977 °C) Solidus to 1970 °F (1077 °C) Liquidus
October 20, 2023 - SAE International

This specification covers a nickel alloy in the form of wire, rod, strip, foil, and powder and a viscous mixture (paste) of the powder in a suitable binder.

AMS4776K - Nickel Alloy, Brazing Filler Metal, 73Ni - 4.5Si - 14Cr - 3.1B - 4.5Fe (Low Carbon), 1790 °F (977 °C) Solidus to 1970 °F (1077 °C) Liquidus Range
October 16, 2023 - SAE International

This specification covers a nickel alloy in the form of wire, rod, strip, foil, and powder and a viscous mixture (paste) of the powder in a suitable binder.

ASTM B280-23 - Standard Specification for Seamless Copper Tube for Air Conditioning and Refrigeration Field Service
October 1, 2023 - ASTM International

1.1 This specification covers the requirements for seamless copper tube intended for use in the connection, repairs, or alternations of air conditioning or refrigeration units in the field. Note 1: Fittings used for soldered or brazed connections in air conditioning and refrigeration systems...

AMS4777K - Nickel Alloy, Brazing Filler Metal 82Ni - 4.5Si - 7.0Cr - 3.1B - 3.0Fe 1780 °F (971 °C) Solidus to 1830 °F (999 °C) Liquidus Range
October 5, 2023 - SAE International

This specification covers a nickel alloy in the form of wire, rod, strip, foil, and powder and a viscous mixture (paste) of the powder in a suitable binder.

AMS2665J - Brazing, Silver for Use up to 400 °F (204 °C)
May 17, 2023 - SAE International

This specification covers the engineering requirements for producing brazed joints in parts fabricated from steels, iron alloys, nickel alloys, cobalt alloys, and copper alloys by use of silver alloys, and the properties of such joints.

AMS2672H - Brazing, Aluminum Torch or Furnace
September 8, 2022 - SAE International

This specification covers the requirements for producing brazed joints on aluminum and aluminum alloys by torch or furnace brazing.

ASTM E3397-23 - Standard Practice for Resonance Testing Using the Impulse Excitation Method
July 1, 2023 - ASTM International

4.1 IEM Applications and Capabilities-IEM has been successfully applied to a wide range of NDT applications in the manufacture, maintenance, and repair of metallic and non-metallic parts. Examples of anomalies detected are discussed in 1.1 and 6.2. IEM has been proven to provide fast,...

AMS2673F - Brazing, Aluminum and Aluminum Alloys Molten Flux (Dip)
August 19, 2022 - SAE International

This specification covers the requirements for producing brazed joints of aluminum and aluminum alloys by immersion in a molten flux bath.

AMS4763C - Silver Alloy, Brazing Filler Metal 56Ag - 22Cu - 17Zn - 5.0Sn 1145 to 1205 °F (618 to 652 °C) Solidus-Liquidus Range
January 17, 2023 - SAE International

This specification covers a silver alloy in the form of wire, rod, sheet, strip, foil, pig, powder, shot, and chips, and a viscous mixture (paste) of powder in a suitable binder.

AMS4772L - Silver Alloy, Brazing Filler Metal 54Ag - 40Cu - 5.0Zn - 1.0Ni 1325 to 1575 °F (718 to 857 °C) Solidus-Liquidus Range
January 17, 2023 - SAE International

This specification covers a silver alloy in the form of wire, rod, sheet, strip, foil, pig, powder, shot, and chips and a viscous mixture (paste) of powder in a suitable binder.

AMS4779L - Nickel Alloy, Brazing Filler Metal 94Ni - 3.5Si - 1.8B 1800 °F (982 °C) Solidus, 1950 °F (1066 °C) Liquidus
December 16, 2022 - SAE International

This specification covers a nickel alloy in the form of wire, rod, strip, foil, and powder and a viscous mixture (paste) of the powder in a suitable binder.

AMS4782H - Nickel Alloy, Brazing Filler Metal 71Ni - 10Si - 19Cr 1975 °F (1080 °C) Solidus, 2075 °F (1135 °C) Liquidus
December 16, 2022 - SAE International

This specification covers a nickel alloy in the form of wire, rod, strip, foil, and powder and a viscous mixture (paste) of the powder in a suitable binder.

ASTM D7933-22 - Standard Test Method for Engine Coolant Stagnation in Flux-Brazed Aluminum Heat Exchangers
June 1, 2022 - ASTM International

4.1 Automobile and truck radiators and heater cores are now predominantly made with aluminum alloys using various manufacturing processes including brazing with a flux (See Appendix X1 for additional information). The presence of residual internal brazing flux in heat exchangers along...

J526_202209 - Welded Low-Carbon Steel Tubing Suitable for Bending, Flaring, Beading, Forming, and Brazing
September 8, 2022 - SAE International

The SAE J526 Standard covers electric-resistance welded single-wall low-carbon steel pressure tubing intended for general automotive, refrigeration, hydraulic, and other similar applications requiring tubing of a quality suitable for bending, flaring, beading, forming, and brazing. Material...

J3179_202209 - Test Procedure for Evaluating Corrosion Behavior of MAC Condensers
September 8, 2022 - SAE International

This test procedure describes the corrosion test of brazed aluminum condensers as well as the subsequent assessment of the tested components and the applicable assessment criteria.

Advertisement