Scope. This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A.
Scope. This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A.
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels are...
IEC 62680-1-3:2021 defines the USB Type-C™ receptacles, plug and cables. The USB Type-C Cable and Connector Specification defines a new receptacle, plug, cable and detection mechanisms that are compatible with existing USB interface electrical and functional specifications. This...
This specification is intended as an extension to the existing[USB 2.0], [USB 3.2], [USB Type-C 2.0] and[USBBC 1.2] specifications. It addresses only the elements required to implement USB Power Delivery. It is targeted at power supply vendors, manufacturers of [USB 2.0], [USB 3.2], [USB Type-C 2...
This specification is intended as a supplement to the existing USB 2.0, USB 3.2, USB4™ and USB Power Delivery specifications. It addresses only the elements required to implement and support the USB Type-C receptacles, plugs and cables. Normative information is provided to allow interoperability of...
Scope. This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a...
In addition to the requirements of IEC 61326-1, this part of IEC 61326 treats the particular features for EMC testing of field devices with field bus interfaces. This part of IEC 61326 covers only the field bus interface of the equipment. NOTE The other functions of the...
In addition to the requirements of IEC 61326-1, this part of IEC 61326 treats the particular features for EMC testing of field devices with field bus interfaces. This part of IEC 61326 covers only the field bus interface of the equipment. NOTE The other functions of the...
This specification is intended as an extension to the existing [USB 2.0], [USB 3.2], [USB Type-C 1.3] and [USBBC 1.2] specifications. It addresses only the elements required to implement USB Power Delivery. It is targeted at power supply vendors, manufacturers of [USB 2.0], [USB 3.2], [USB Type-C 1...
The Audio Device Class Definition applies to all devices or functions embedded in composite devices that are used to manipulate audio, voice, and sound-related functionality. This includes both audio data (analog and digital) and the functionality that is used to directly control the audio...
IEC 62680-1-2:2019 defines a power delivery system covering all elements of a USB system including: Hosts, Devices, Hubs, Chargers and cable assemblies. This specification describes the architecture, protocols, power supply behavior, connectors and cabling necessary for managing power delivery over...
Scope. This drawing documents two product assurance class levels consisting of high reliability (device classes Q) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of...