This specification covers two types of closed-circuit fuel servicing nozzle assemblies.
4.1 Comparison of brake horsepower developed and of specific fuel consumption rates from engine to engine may be made by use of data based upon a standard for composition of an engine assembly. 4.2 The purchaser of the engine assembly will be fully advised of the minimum scope of...
1.1 Introduction This document defines the requirements for the long-term digital preservation of the presentation of Product and Manufacturing Information (PMI) with their possible links to the 3D explicit shape and geometry of CAD assembly structure. The goal is to preserve this 3D...
4.1 Comparison of brake horsepower developed and of specific fuel consumption rates from engine to engine may be made by use of data based upon a standard for composition of an engine assembly. 4.2 The purchaser of the engine assembly will be fully advised of the minimum scope of...
This part of IEC 62239, which is a technical specification, applies to the development of COTS assembly management plans (CAMPs) for the integration and management of electronic COTS assemblies (see 3.1.13 and 3.1.20) in electronic systems used in the ADHP markets where reliability is...
Comparison of brake horsepower developed and of specific fuel consumption rates from engine to engine may be made by use of data based upon a standard for composition of an engine assembly. The purchaser of the engine assembly will be fully advised of the minimum scope of...
This European Standard specifies methods for measuring the stability of twisted assembly. This characteristic is mandatory on section up to 1 mm². It shall be used together with EN 3475-100.
This practice covers the instructions a kit producer must provide to a consumer in order to assemble and safely flight-test a recreational aircraft to ensure compliance with applicable ASTM standards. The instructions prescribe the necessary mechanical skills or training, or both, required for...
This standard specifies the assembly procedure (tools and inspection) for self-locking, helical coil, screw thread inserts defined by EN standards, for aerospace applications.
Specifies the materials, dimensions and finish for steel wire ferrules and associated assembly wires for use with braided cords for aerospace use.
This European Standard specifies the dimensions and tolerances of rod assemblies for aerospace applications with two adjustable ends with integrated bolts for interior and sub structure in the temperature range -55 °C to 85 °C. The rod ends should not be screwed completely apart.
This European Standard specifies the dimensions and tolerances of rod assemblies for aerospace applications with two adjustable ends with integrated bolts for interior and sub structure in the temperature range -55 °C to 85 °C. The rod ends should not be screwed completely apart.
This European Standard specifies the dimensions and tolerances of rod assemblies for aerospace applications with two adjustable ends with integrated bolts for interior and sub structure in the temperature range − 55 °C to 85 °C. The rod ends should not be screwed completely apart.
This European Standard specifies the characteristics of screwed on coupling (N interface) coaxial right angle plugs - 50 ohms. The cable to connector assembly is a crimp technology.
This practice covers the instructions a kit producer must provide to a consumer in order to assemble and safely flight-test a recreational aircraft to ensure compliance with applicable ASTM standards. The instructions prescribe the necessary mechanical skills or training, or both, required for...
This document specifies the dimensions of a hose assembly which is in accordance with ISO 7313. The hose assembly couples to the fittings specified in EN 3274, which are made out of titanium. The hose is protected either by means of an anti-abrasive, anti-shock and anti-projection...
This European Standard specifies methods for measuring the stability of twisted assembly. This characteristic is mandatory on section up to 1 mm². It shall be used together with EN 3475-100.
This practice covers the instructions a kit producer must provide to a consumer in order to assemble and safely flight-test a recreational aircraft to ensure compliance with applicable ASTM standards. The instructions prescribe the necessary mechanical skills or training, or both, required for...
This European Standard specifies the characteristics of screwed on coupling (TNC interface) coaxial bulkhead receptacle − 50 ohms. The cable to connector assembly is a clamp technology.
This European Standard specifies the characteristics of screwed on coupling (N interface) coaxial bulkhead receptacle − 50 ohms. The cable to connector assembly is a clamp technology.