00555c-000000-000000
Specifies requirements and tests for ceiling roses having maximum ratings of 6 A and 250 V.
012780-000000-000000
026830-000000-000000
(Footnote *) This specification covers ½ in. [12.7 mm] thick gypsum ceiling board designed for use on interior ceilings with framing spaced not more than 24 in. [610 mm] on center and that affords a surface suitable to receive water-based texture and other decoration. This product is...
1.1 This specification covers 1/2 in. [12.7 mm] thick gypsum ceiling board designed for use on interior ceilings with framing spaced not more than 24 in. [610 mm] on center and that affords a surface suitable to receive water-based texture and other decoration. This product is also...
1.1 This specification covers 1/2 in. (12.7 mm) thick gypsum ceiling board designed for use on interior ceilings with framing spaced not more than 24 in. (610 mm) on center and that affords a surface suitable to receive water-based texture and other decoration. This product is also...
1.1 This specification covers 1/2 in. (12.7 mm) thick gypsum ceiling board designed for use on interior ceilings with framing spaced not more than 24 in. (610 mm) on center and that affords a surface suitable to receive water-based texture and other decoration. This product is also...
1.1 This classification covers ceiling products that provide acoustical performance and interior finish in buildings. Products used in performance spaces and other special applications in some cases require more detailed specification than provided by this classification. 1.2 This...
1.1 This classification covers ceiling products that provide acoustical performance and interior finish in buildings. Products used in performance spaces and other special applications in some cases require more detailed specification than provided by this classification. 1.2 This...
1.1 This classification covers ceiling products that provide acoustical performance and interior finish in buildings. Products used in performance spaces and other special applications may require more detailed specification than provided by this classification. 1.2 This classification...
1.1 This classification covers ceiling products that provide acoustical performance and interior finish in buildings. Products used in performance spaces and other special applications may require more detailed specification than provided by this classification. 1.2 This classification...