Machines for points, derailers, movable diamonds and facing-point or fouling bars. Hand-generator machines. Different requirements for use with bull-head and flat bottom switches.
This document provides the specifications and procedures for using the H-point machine (HPM)1) to audit vehicle seating positions. The HPM is a physical tool used to establish key reference points and measurements in a vehicle. The H-point design tool (HPD) is a simplified...
This document establishes a method of conveying data for a wide range of applications that require the efficient transmission of point to multi-point data over potentially unreliable broadcast channels. It is also suitable for point-to-point and multicast applications...
This document establishes a method of conveying data for a wide range of applications that require the efficient transmission of point to multi-point data over potentially unreliable broadcast channels. It is also suitable for point-to-point and multicast applications...
This Technical Specification establishes a method of conveying data for a wide range of applications that require the efficient transmission of point to multi-point data over potentially unreliable broadcast channels. It is also suitable for point-to-point and multicast...
This series of Technical Specifications establishes a method of conveying data for a wide range of applications that require the efficient transmission of point to multi-point data over potentially unreliable broadcast channels. It is also suitable for point-to-point and...
This document describes best practice recommendations and requirements for the handling, transportation, and storage of AUS 32. These recommendations and requirements are necessary to preserve the specified quality of AUS 32 from any point of production to the point where it is filled...
This part of IEC 63033 specifies recording methods of the drive monitoring system that is specified in IEC TS 63033-1 in order to view the recorded video file with free eye point technology.
This Technical Specification establishes a method of conveying data for a wide range of applications that require the efficient transmission of point to multi-point data over potentially unreliable broadcast channels. It is also suitable for point-to-point and multicast...
This part of IEC 63033 specifies recording methods of the drive monitoring system that is specified in IEC TS 63033-1 in order to view the recorded video file with free eye point technology.
This part of IEC 63033 specifies recording methods of the drive monitoring system that is specified in IEC TS 63033-1 in order to view the recorded video file with free eye point technology
This document defines the LTE encryption mechanism for TPEG Service Data Frames. It has been specifically designed for use with Business to Business (B2B) business models. The objective of this document is to provide a simple to use, yet effective Conditional Access mechanism for TPEG including...
This part of ISO 17458 specifies the electrical physical layer for FlexRay communications systems. The electrical physical layer for FlexRay is designed for time-triggered networks with data-rates up to 10 Mbit/s to connect automotive electronic control units (ECUs). The medium that is used is dual...
This International Standard defines different multiple vehicles (vehicle combinations with more than one coupling point) and the formulas to calculate the requirement of performance for the coupling equipment used in those vehicle combinations. Vehicle categories concerned are N2,N3, O3 and...