The CRSI Design Handbook has been the reference book for cast-in-place reinforced concrete design since 1952. The 10th edition provides the necessary information needed for common reinforced concrete structural members such as columns, beams, footings, pile caps, retaining walls, and...
The standard specifies the characteristics of clevis pins without head, with metric dimensions and nominal diameters, d, from 3 to 100 mm inclusive.
The standrd specifies the characteristics of clevis pins with head, with metric dimensions and nominal diameters, d, from 3 to 100 mm inclusive.
The standard specifies the characteristics of clevis pins with head, with metric dimensions and nominal diameters, d, from 3 to 100 mm inclusive.
The standard specifies the characteristics of clevis pins without head, with metric dimensions and nominal diameters, d, from 3 to 100 mm inclusive.
Scope and field of application This International Standard specifies the characteristics of clevis pins with head, with metric dimensions and nominal diameters, d, from 3 to 100 mm inclusive.
Scope and field of application This International Standard specifies the characteristics of clevis pins without head, with metric dimensions and nominal diameters, d, from 3 to 100 mm inclusive.
This document specifies the characteristics necessary for the mounting and interchangeability of clevis couplings on the frame (cross member, drawbeam or mounting bracket) of towing vehicles for trailers. This document is applicable to clevis couplings intended for connection to...
This specification covers solid, metal, cylindrical, headed straight pins, which are commonly referred to as clevis pins (see 6.1).
Purpose and Scope This standard establishes dimensional and minimum strength requirements for agricultural drawbar hitch pins used in single point attaching of a towed machine to towing machines or leading machines. Application of this standard assumes a clevis on the towing machine...
This standard specifies requirements for coarse type washers (product grade C) for clevis pins.
GENERAL: Implementation of this standard must be in accordance with the policies and procedures outlined in MPAPS S-A-0.101. There may also be divisional supplemental instructions in regard to use of metric standards that should be taken into account. This specification contains the essentials of...
This Standard covers the complete dimensional and general data for clevis pins sizes 3⁄16 in. through 2 in. and cotter (split) pins sizes 1⁄32 in. through 3⁄4 in. of various materials. The inclusion of dimensional data in this Standard is not intended to imply that all products described are...
1. SCOPE This standard specifies the dimensional and general requirements for metric clevis pins intended for general use.
The standard specifies the characteristics of plain washers for clevis pins according to ISO 2340 and ISO 2341.