loading
EIA COMPONENT - COMPONENT SOLDERABILITY GUIDE
EIA
A description is not available for this item.
DATA CR - RACK & PANEL CONNECTORS
DATA
A description is not available for this item.
FMAPPROVAL 6917 - Rack Storage Flue Spacers
August 1, 2013 - FM

This standard sets the performance requirements of rack storage flue spacers in regards to their ability to maintain a minimum 6 in. (76 mm) wide transverse flue space within a rack structure under various anticipated storage rack loadings. All requirements in this standard...

GMKOREA EDS-T-3102 - Roof Rack Stiffness Test
December 1, 2011 - GMKOREA

This standard applies to passenger cars and multi-purpose vehicles to which the roof rack can be mounted. PURPOSE This standard aims at specifying the test procedures and test specifications to evaluate stiffness of the roof rack at a time of luggage transportation with the vehicle...

AA-R-20 - RACK, DISPLAY, BOOK, (WOOD)
January 7, 1972 - NPFC

This specification covers one type of book display rack fabricated of wood for general office use.

GMKOREA EDS-T-2617 - RACK AND PINION GEAR
June 19, 2006 - GMKOREA

This standard contains test items and specifications required during development and mass production of the rack and pinion steering gear.

AA-R-1598 - RACK, STORAGE, DATA TAPE
November 18, 1970 - NPFC

This specification covers storage racks designed to store and display 8-½-inch and 10-½-inch diameter reels of ½-inch width data tape.

NR SAO-IEC-UG-1 - Retrofitting Rack Mounted Nodes
October 29, 1999 - NR

Introduction The IECC currently makes use of box type nodes to provide communication between subsystems and the Superlink networks. These have proved to be unreliable when the internal temperature is higher than 35 degrees C. Nine Tiles Limited have now produced rack mounted versions of the...

PIP ELSMC14 - Low-Voltage Switch Rack Specification
January 1, 2019 - PIP

This Practice describes the requirements for the design, fabrication, inspection, testing, and shipping of factory-assembled outdoor low-voltage switch racks. This Practice includes requirements for switch rack components including buses, enclosures, motor starters, fused...

MS 14140 - PLATE - RACK
NPFC
A description is not available for this item.
MS 36401 - RACK, PIPET
NPFC
A description is not available for this item.
MS 36408 - RACK, THERMOMETER
NPFC
A description is not available for this item.
FAA-D-21140 - PANEL RACK
DOT
A description is not available for this item.
MS 36391 - RACK, PIPET
NPFC
A description is not available for this item.
MS 36392 - RACK, PIPET
NPFC
A description is not available for this item.
MS 14125 - RACK, VERTICAL
NPFC
A description is not available for this item.
A-A-51516 - RACK, CARD
NPFC
A description is not available for this item.
ASHRAE OR-16-C036 - Data Center IT Energy Recovery: Satisfying ASHRAE W2-W5 Liquid-Cooling Classes
January 1, 2016 - ASHRAE

Recapture of the waste heat from data centers remains a difficulty undertaking. For liquid-cooled data centers, the temperature of the water has been too low to make it economically feasible to put full-blown heat recovery systems in place. The University of Tromso...

MIL-R-27040 - RACK, BOMB EJECTOR, AIRCRAFT MAU-12/A
May 24, 1963 - NPFC

This specification covers the requirements for one type of equipment designated as Rack, Bomb Ejector, Aircraft 14AU-l2/A, hereafter referred to as the rack, for carrying and eitherfree fall release or ejection of stores weighing up to 5000 pounds.

BS 436-2 - Spur and Helical Gears Part 2: Basic Rack Form, Modules and Accuracy (1 to 50 Metric Module)
February 23, 1970 - BSI

External and internal involute spur and helical gears for use with parallel shafts within the range 1 to 50 normal module. Basic rack and tooth form, terminology and notation, first and second preference standard modules, fundamental tolerances. Essential data to be specified on...

Advertisement