1.1 This consumer safety performance specification provides safety and performance requirements for various types of public use play equipment such as, but not limited to, composite play structures, climbing structures, to-fro swings, spring rocking equipment, and slides. It is intended to...
This European Standard specifies the required characteristics, inspection and test methods, qualification and acceptance conditions for spherical plain bearings in corrosion resisting steel with self-lubricating liner, low starting torque and low friction coefficient, elevated duty cycles...
This European Standard specifies requirements for the execution, i.e. the manufacture and the installation, of cold-formed structural steel members and sheeting and cold-formed structures for roof, ceiling, floor, wall and cladding applications. This European Standard applies to...
Engineers are expected to design structures and machines that can operate in challenging and volatile environments, while allowing for variation in materials and noise in measurements and signals. Statistics in Engineering, Second Edition: With Examples in MATLAB and R covers the...
This European Standard specifies test methods for the determination of properties of composites made from cellulose-based materials and thermoplastics, usually called wood-polymer composites (WPC) or natural fibre composites (NFC). NOTE For editorial reasons, in...
This European Standard specifies product characteristics and related test/assessment methods for filler materials (welding consumables as defined in ISO/TR 25901-1) and fluxes to be used for fusion welding of metallic structures or composite metals and concrete structures in...
This European Standard specifies the required characteristics, inspection and test methods, qualification and acceptance conditions for spherical plain bearings in corrosion resisting steel with self-lubricating liner, low starting torque and low friction coefficient, elevated duty cycles...
This European Standard specifies test methods for the determination of properties of composites made from cellulose-based materials and thermoplastics, usually called wood-polymer composites (WPC) or natural fibre composites (NFC). NOTE - For editorial reasons, in...
This European Standard specifies a test method for the evaluation of the photocatalytic self-cleaning performance of materials showing photocatalytic activity, usually based on semiconducting metal oxides such as titanium dioxide, by the measurement under solid/solid conditions of the...
This European Standard specifies a test method for the evaluation of the photocatalytic self-cleaning performance of materials showing photocatalytic activity, usually based on semiconducting metal oxides such as titanium dioxide, by the measurement under solid/solid conditions of the...
Narrow Your Results