loading
DEF STAN 13-123 - Acaroid Resin
December 28, 2012 - MODUK

This Defence Standard specifies requirements for a grade of Acaroid Resin for use as an ingredient in certain pyrotechnic compositions.

MIL-R-82657 - RESIN, EPOXY, TRIFUNCTIONAL
January 31, 1977 - NPFC

This specification covers one type of trifunctional epoxy resin.

FORD E-MR004-4006 - RESIN COATED SILICA SAND
June 1, 1984 - FORD

SCOPE This materials defined by this Standard are rounded grain silica sands coated with resin.

GMKOREA EDS-M-6606 - Resin Felt Board
September 1, 2010 - GMKOREA

Introduction Note: Nothing in this standard supersedes applicable laws and regulations. Note: In the event of conflict between the Korean and English language, the Korean language shall take precedence. Purpose. This specification specifies the requirements of basic property for the resin...

DNVGL-CP-0089 - Epoxy resin systems
March 1, 2016 - DNVGL

This CP gives a description of the procedures and requirements related to documentation, design and type testing applicable for TA of epoxy resin systems. This CP does not set the design requirements to the Epoxy resin systems. TA is based on compliance with design requirements given...

9985791 - Resin, Impregnation, Heat-Cured
April 1, 2015 - GMNA

Material Description. This specification describes requirements and tests for a heat-cured plastic resin intended for the impregnation of porous metal castings and powdered metal components. See 7.1, Heat-Cured Resin Process. Symbols. Not applicable. Applicability. Application Limit....

9985734 - Resin, Impregnation, Heat-Cured
April 1, 2015 - GMNA

Material Description. This specification describes requirements and tests for a heat-cured plastic resin intended for the impregnation of porous metal castings and powdered metal components. See 7.1. Symbols. Not applicable. Applicability. Application Limit. Intended as a single application...

GME L 000 0218 - SYNTHETIC RESIN ENAMEL
July 8, 2016 - GME

General Description: Pigmented one coat solid color L 000 0218 on Alkyd/Melamine resin basis, dilutable with organic solvents, monocoat build-up and with the catalyst L 001 0953 as one coat final repair build-up.

9985682 - Resin, Impregnation, Heat-Cured
April 1, 2015 - GMNA

Material Description. This specification describes requirements and tests for a thermocure resin intended for the impregnation of porous metal castings and powdered metal components. See 7.1. Symbols. Not applicable. Applicability. Application Limit. Intended as a single application to...

9986536 - Resin, Impregnation, Anaerobic
August 1, 2017 - GMNA

Material Description. This specification describes requirements and tests for an anaerobic cure resin intended for the impregnation of porous metal castings and powdered metal components for transmission and engine applications. See 7.1.1. Symbols. Not applicable. Applicability. Application...

ASTM C395 - Standard Specification for Chemical-Resistant Resin Mortars
May 10, 2001 - ASTM

This specification covers the requirements for chemicalresistant resin mortars for bonding chemical-resistant brick or tile. Mortars of this group generally have better physical properties and resist a wider variety of chemicals than inorganic mortars. For the use of these materials, see...

9986477 - Resin, Impregnation, Heat Cured
July 1, 2015 - GMNA

Material Description. This specification describes requirements and tests for a thermocure resin intended for the impregnation of porous metal castings and powdered metal components for transmission and engine applications. See 7.1.2. Symbols. Not applicable. Applicability. Application Limit...

9982135 - Polyurethane - Resin
September 1, 2007 - GMNA

This standard is inactive with no replacement.

9982138 - Polyurethane - Resin
September 1, 2007 - GMNA

This standard is inactive with no replacement.

9981962 - Polyurethane - Resin
July 1, 1983 - GMNA

1 Scope This specification is inactive with no replacement.

9981827 - Polyurethane - Resin
July 1, 1983 - GMNA

1 Scope This specification is inactive with no replacement.

HN 1869 - RESIN - POLYURETHANE
HOLDEN
A description is not available for this item.
GMSA EMS 9309636 - RESIN COMPONENT
GMSA
A description is not available for this item.
GME B 040 0661 - 2C RESIN
GME
A description is not available for this item.
DELPHI DX300436 - EPOXY RESIN
DELPHI-I
A description is not available for this item.
Advertisement