loading
IHS VIDEO STANDARDS - VIDEO STANDARDS COLLECTION
IHS
A description is not available for this item.
MPIF COMPOSITES - COMPOSITES
MPIF
A description is not available for this item.
ITU-R BT.1700 - Characteristics of composite video signals for conventional analogue television systems
January 1, 2005 - ITU-R
A description is not available for this item.
DS/EN 61327 - Helical-scan digital composite video cassette recording system using 12,65 mm (0,5 in) magnetic tape - Format D-3
December 1, 1997 - DS

This International Standard defines the electrical and mechanical characteristics of equipment which permits the interchangeability of 12,65 mm cassettes containing digitally recorded composite video programmes. This standard specifies the content, format and recording method of the...

BS EN 61237-2 - Broadcast Video Tape Recorders Part 2: Electrical Measurements of Analogue Composite Video Signals
December 15, 1995 - BSI

Describes methods of measurement, test signals and procedures for characteristics of video recording/playback equipment mainly intended for professional use. The measuring methods do not directly concern equipment for domestic use.

DS/EN 61237-2 - Broadcast video tape recorders - Methods of measurement - Part 2: Electrical measurements of analogue composite video signals
December 1, 1997 - DS

This part of IEC 1237 describes the test signals and measuring methods for equipment mainly dedicated to record/playback analogue composite TV-signals on magnetic tape on reels or in cassettes. The allowable tolerances for the rated values for acceptable performance are not given in this...

SMPTE ST 170M - Television - Composite Analog Video Signal - NTSC for Studio Applications
November 30, 2004 - SMPTE

This standard describes the composite analog color video signal for studio applications: NTSC, 525 lines, 59.94 fields, 2:1 interlace with an aspect ratio of 4:3 This standard specifies the interface for analog interconnection and serves as the basis for the digital coding necessary...

SMPTE ST 244M - Television - System M/NTSC Composite Video Signals - Bit-Parallel Digital Interface
January 1, 2003 - SMPTE
A description is not available for this item.
CEI EN 61237-2 - Broadcast video tape recorders - Methods of measurement Part 2: Electrical measurements of analogue composite video signals
October 1, 1998 - CEI

Norma recepita mediante l'annuncio su CEINFORMA ottobre 1998.La presente Norma recepisce il testo originale inglese della Pubblicazione IEC e pertanto consta delle sole pagine dispari.

ASTM E1255-23 - Standard Practice for Radioscopy
December 1, 2023 - ASTM International

5.1 As with conventional radiography, radioscopic examination is broadly applicable to any material or examination object through which a beam of penetrating radiation may be passed and detected including metals, plastics, ceramics, composites, and other nonmetallic materials. In addition to...

CEI EN 61327 - Helical-scan digital composite video cassette recording system using 12,65 mm (0,5 in) magnetic tape - Format D-3
October 1, 1997 - CEI

La presente Norma definisce le caratteristiche elettriche e meccaniche di apparecchiatura che consente l'intercambiabilità di videocassette con nastro magnetico da 12,65 mm. contenenti programmi video a crominanza composita registrati in modo numerico.

DS/EN 61179 - Helical-scan digital composite video cassette recording system using 19 mm magnetic tape, format D2 (NTSC, PAL, PAL-M)
November 2, 1994 - DS

This European Standard specifies the content, format and recording method of the data blocks forming the helical records of the tape containing video, audio and associated data using the 19 mm type D-2 cassette.

BS EN 61327 - Helical-Scan Digital Composite Video Cassette Recording System Using 12,65 mm (0,5 in) Magnetic Tape - Format D-3
March 15, 1996 - BSI

Specifies the content, format and recording method of data blocks forming helical records for video, audio and associated data together with longitudinal tracking information for the scanning head and longitudinal cue audio and time and control code tracks for 525/60 and 625/50 systems.

CEI EN 61179 - Helical-scan digital composite video cassette recording system using 19 mm magnetic tape, format D2 (NTSC, PAL, PAL-M)
June 1, 1996 - CEI

La presente Norma specifica il contenuto, il formato ed il metodo di registrazione nei sistemi a scansione elicoidale contenenti i dati video, audio e altri dati associati e facenti uso di cassette con nastro 19 mm, formato D2. Inoltre, la presente Norma specifica il contenuto, il formato ed...

BS EN 61179 - Helical-Scan Digital Composite Video Cassette Recording System Using 19 mm Magnetic Tape, Format D2 (NTSC, PAL, PAL-M)
December 15, 1993 - BSI

Defines the electrical and mechanical characteristics of equipment which permits the interchangeability of 19 mm cassettes containing digitally recorded programmes for use with composite TV signals (NTSC, PAL-M) - 525 lines with frame frequency of 29,97 Hz and (PAL) 625 lines with frame...

SNZ AS/NZS 62676.5 - Video surveillance systems for use in security applications Part 5: Data specifications and image quality performance for camera devices
April 24, 2020 - SNZ

This part of IEC 62676 defines recommendations and requirements for representation and measuring methods of performance values to be described in materials such as instruction manuals, brochures and specifications of video surveillance camera equipment. This document consists of two parts....

Advertisement