loading
ISO TS 22595-2 - Dentistry — Plant area equipment — Part 2: Compressor systems
August 1, 2008 - ISO

This Technical Specification applies to compressor units for dental air and specifies quality requirements for dental air, fittings, pipe lines and valves in the plant area, used to source compressed air for the dental units, dental instruments and technical...

FORD M2C167-B - OIL, AIR COMPRESSOR
April 15, 2009 - FORD

The material desired under this specification is a high quality mineral oil with low carbon residue, containing lubricating solids, available in three viscosity grades.

FORD M2C167-C - OIL, AIR COMPRESSOR
April 15, 2009 - FORD

The material desired under this specification is a high quality mineral oil with low carbon residue, containing lubricating solids, available in three viscosity grades.

FORD M2C167-A - OIL, AIR COMPRESSOR
April 15, 2009 - FORD

The material desired under this specification is a high quality mineral oil with low carbon residue, containing lubricating solids, available in three viscosity grades.

FORD M2C193-C - OIL, AIR COMPRESSOR
April 15, 2009 - FORD

The material desired under this standard is a high grade mineral oil with low carbon residue and soft carbon forming characteristics procurable in three viscosity grades. M2C193A Air Compressor Oil (310) M2C193B Air Compressor Oil (575) M2C193C Air...

FORD M2C193-B - OIL, AIR COMPRESSOR
April 15, 2009 - FORD

The material desired under this standard is a high grade mineral oil with low carbon residue and soft carbon forming characteristics procurable in three viscosity grades. M2C193A Air Compressor Oil (310) M2C193B Air Compressor Oil (575) M2C193C Air...

FORD M2C193-A - OIL, AIR COMPRESSOR
April 15, 2009 - FORD

The material desired under this standard is a high grade mineral oil with low carbon residue and soft carbon forming characteristics procurable in three viscosity grades. M2C193A Air Compressor Oil (310) M2C193B Air Compressor Oil (575) M2C193C Air...

GMKOREA EDS-M-8043 - COMPRESSOR OIL R - 12
June 1, 2011 - GMKOREA

This specification specifies the general requirements of the compressor oil that is used mixed with the refrigerant (R-12) in the air conditioning system of automobiles. GENERAL DESCRIPTION Compressor oil that is refined from the pure mineral oil and is free from water,...

PIP REEC001 - Compressor Selection Guidelines
March 1, 2018 - PIP

This Practice describes the overall guidelines for selecting an appropriate type of compressor for a specific process service. Guidelines are also provided for lubrication and seal systems

GMKOREA EDS-M-8018 - Compressor Oil, R-134a
June 1, 2011 - GMKOREA

This specification specifies the general requirements of compressor oil used for lubrication oil for R-134a air conditioning system

GME B 040 0002 - Compressor Oil
January 1, 2021 - GME
A description is not available for this item.
GMKOREA EDS-M-8010 - COMPRESSOR OIL
July 4, 2006 - GMKOREA
A description is not available for this item.
GME B 040 0706 - COMPRESSOR OIL
GME
A description is not available for this item.
COMPRESSOR PERFORMANCE
BUTTERWORT
A description is not available for this item.
GMW14789 - Fixed Piston Air Conditioning Compressor
September 1, 2016 - GMW

This specification establishes the minimum requirements for the air conditioning compressor to be used with refrigerant R134a unless otherwise specified. The functions, performance, reliability, and validation required of any compressor are defined in this document. This...

GMW16187 - Fixed Scroll Air Conditioning Compressor
September 1, 2016 - GMW

This specification establishes the minimum requirements for the air conditioning compressor to be used with refrigerant R134a and R1234yf unless otherwise specified. The functions, performance, reliability, and validation required of any compressor are defined in this document....

CAGI 2546 - Rotary Air Compressor Selection Guide
January 1, 1997 - CAGI

Rotary Air Compressor Selection Guide presents the complete range of rotary air compressors, all of which employ positive displacement and rotary motion. Illustrated with photos, schematics and cutaway drawings, this publication also discusses capacity controls,...

Compressor Handbook Principles and Practice
January 1, 2010 - CRC

This book provides a practical introduction to dynamic and positive displacement compressors, including compressor performance, operation, and problem awareness. In reading this book readers will learn what is needed to select, operate, and troubleshoot compressors. Complete...

ISA 7.0.01 - Quality Standard for Instrument Air
January 1, 1996 - ISA

The scope of this Standard is a) to provide limits for moisture content in instrument quality air; b) to provide limits for entrained particle size and oil content in instrument quality air; c) to establish an awareness of possible sources of corrosive or toxic...

Advertisement