loading
MIL-H-11898 - HEATER, CONCRETE MIXER: HOT WATER
NPFC
A description is not available for this item.
JIS A 8603-2 - Concrete mixers - Part 2: Procedure for examination of mixing efficiency
July 20, 2010 - JSA

This Standard specifies the procedure and requirements for examination of the mixing efficiency of batch-type and continuous-type concrete mixers as defined in JIS A 8603-1. It is applicable to concrete mixers having a rated capacity greater than or equal to 0.5 m3 (0.5...

BS 3963 - Method for Testing the Mixing Performance of Concrete Mixers
January 25, 1974 - BSI

Specifies a test for and gives a guide to performance of batch, truck and continuous concrete mixers.

JIS A 8603 - Concrete mixers
February 1, 1994 - JSA
A description is not available for this item.
JIS A 8603-1 - Concrete mixers-Part 1: Terms and commercial specifications
July 20, 2010 - JSA

This Standard establishes additional terms and definitions to describe the functioning and the required and optional components for various types of concrete mixers that are specified in ISO 11375. It does not apply to truck mixers. NOTE: The International Standard...

BS 1305 - Specification for Batch type concrete mixers
January 25, 1974 - BSI

Free-fall (drum) type and forced action (pan) type. Definitions, designations and sizes of mixers, accessories necessary to make a complete unit.

ISO 18650-2 - Building construction machinery and equipment - Concrete mixers - Part 2: Procedure for examination of mixing efficiency
September 15, 2014 - ISO

This part of ISO 18650 specifies the procedure and requirements for examination of the mixing efficiency of batch-type and continuous-type concrete mixers as defined in ISO 18650-1. It is applicable to concrete mixers having a rated capacity greater than or equal to...

DIN 459 - CONCRETE MIXERS; DEFINITIONS, SIZES, REQUIREMENTS
DIN
A description is not available for this item.
GB/T 26408 - Chinese Language - CONCRETE TRUCK MIXER
ANSI
A description is not available for this item.
OO-M-2897 - MIXER, CONCRETE, TRUCK-MOUNTED
NPFC
A description is not available for this item.
MIL-M-911 - MIXER, CONCRETE, TRUCK-MOUNTED
NPFC
A description is not available for this item.
JIS A 8613 - Safety requirements for concrete mixers and plants
January 25, 2008 - JSA
A description is not available for this item.
BS 4251 - Specification for truck type concrete mixers
January 25, 1974 - BSI
A description is not available for this item.
MIL-T-52896 - TRUCK, CONCRETE, MOBILE MIXER, 8 CUBIC YARD,
NPFC
A description is not available for this item.
ICBO CONCRETE MANUAL - CONCRETE MANUAL
ICBO
A description is not available for this item.
ICC CONCRETE MANUAL - BASED ON THE 2015 IBC AND 318-14
ICC
A description is not available for this item.
Advertisement