This Standard specifies requirements for concrete pavers manufactured from hydraulic cement concrete to be utilized in the construction of pedestrian and vehicular traffic areas. Note: Appendix A contains information on efflorescence and recommends methods for ifs removal....
This Standard specifies requirements for concrete paving slabs manufactured from hydraulic cement concrete to be used in the construction of pavement and roof coverings. Concrete paving slabs consist of either a single concrete throughout or two layers consisting of a...
1.1 This specification covers concrete roof pavers that are machine-made from hydraulic cement, water, and suitable mineral aggregates with or without the inclusion of other materials, for use as roof ballast and protection of roof membranes. Note 1: The design of roof ballast systems...
1.1 This specification covers concrete roof pavers that are machine-made from hydraulic cement, water, and suitable mineral aggregates with or without the inclusion of other materials, for use as roof ballast and protection of roof membranes. Note 1: The design of roof ballast systems...
1.1 This specification covers concrete roof pavers that are machine-made from hydraulic cement, water, and suitable mineral aggregates with or without the inclusion of other materials, for use as roof ballast and protection of roof membranes. Note 1-The design of roof ballast systems...
1.1 This specification covers concrete roof pavers that are machine-made from hydraulic cement, water, and suitable mineral aggregates with or without the inclusion of other materials, for use as roof ballast and protection of roof membranes. Note 1-The design of roof ballast systems...
1.1 This specification covers concrete roof pavers that are machine-made from hydraulic cement, water, and suitable mineral aggregates with or without the inclusion of other materials, for use as roof ballast and protection of roof membranes. Note 1-The design of roof ballast systems...
This specification covers concrete roof pavers that are machine-made from hydraulic cement, water, and suitable mineral aggregates with or without the inclusion of other materials, for use as roof ballast and protection of roof membranes. Requirements for ballast weight per unit area...
1.1 This specification covers concrete roof pavers that are machine-made from portland cement, water, and suitable mineral aggregates with or without the inclusion of other materials, for use as roof ballast and protection of roof membranes. Note 1-The design of roof ballast systems...
1.1 This specification covers concrete roof pavers that are machine-made from portland cement, water, and suitable mineral aggregates with or without the inclusion of other materials, for use as roof ballast and protection of roof membranes. Note 1-The design of roof ballast systems...
This specification covers concrete roof pavers that are machine-made from hydraulic cement, water, and suitable mineral aggregates with or without the inclusion of other materials, for use as roof ballast and protection of roof membranes. NOTE 1-The design of roof ballast systems for...
1.1 This specification covers concrete roof pavers that are machine-made from hydraulic cement, water, and suitable mineral aggregates with or without the inclusion of other materials, for use as roof ballast and protection of roof membranes. Note 1: The design of roof ballast systems...
Narrow Your Results