loading
ICBO CONCRETE MANUAL - CONCRETE MANUAL
ICBO
A description is not available for this item.
ICC CONCRETE MANUAL - BASED ON THE 2015 IBC AND 318-14
ICC
A description is not available for this item.
JIS A 8613 - Safety requirements for concrete mixers and plants
January 25, 2008 - JSA
A description is not available for this item.
ISO 19711-1 - Building construction machinery and equipment - Truck mixers - Part 1: Terminology and commercial specifications
August 1, 2018 - ISO

This document defines terms and commercial specifications for truck mixers used for producing concrete or mortar and for delivering concrete, mortar or the materials of the mixture to worksites. This document is applicable to truck mixers that are either a) truck...

SNZ NZS 3104 - Specification for Concrete Production
September 5, 2003 - SNZ

This Standard prescribes minimum requirements for the production of fresh concrete. Section 1 of this Standard contains general clauses. Section 2 provisions shall be complied with for the production of concrete at batching plants away from the construction site, on the...

IETF RFC 6505 - A Mixer Control Package for the Media Control Channel Framework
March 1, 2012 - IETF

This document defines a Media Control Channel Framework Package for managing mixers for media conferences and connections. The package defines request elements for managing conference mixers, managing mixers between conferences and/or connections, as well as associated...

DSCC-DWG-99008 - SEMICONDUCTOR DEVICE, DIODE, SILICON, MIXER, 1N26B FAMILY
January 29, 2018 - DOD

This drawing covers the performance requirements for a silicon point contact semiconductor diodes for use as single units, matched forward pairs, and matched forward and reverse pairs for use as a mixer (first detector) in K-band equipment. This drawing may be used as a substitute for...

JIS B 6611 - Green Sand Mixer
August 1, 1991 - JSA
A description is not available for this item.
OO-M-2897 - MIXER, CONCRETE, TRUCK-MOUNTED
NPFC
A description is not available for this item.
MIL-M-28837 - MIXER STAGES, RADIO FREQUENCY
NPFC
A description is not available for this item.
MIL-M-37408 - MIXER, LABORATORY, HIGH INTENSITY
NPFC
A description is not available for this item.
MIL-M-28837/8 - MIXER STAGES RAIO FREQUENCY
NPFC
A description is not available for this item.
MIL-M-911 - MIXER, CONCRETE, TRUCK-MOUNTED
NPFC
A description is not available for this item.
MIL-M-48432 - MIXER PREAMPLIFIER: 10548160
NPFC
A description is not available for this item.
A-A-50140 - MIXER, FLUID, DESCRIPTION
NPFC
A description is not available for this item.
GG-M-500 - MIXER, DENTAL, CASTING, INVESTMENT
NPFC
A description is not available for this item.
MIL-L-63119 - LOCAL OSCILLATOR/MIXER HYBRID FOR XM122 FIRING DEVICE RECEIVER
April 11, 1977 - NPFC

This specification contains requirements not normally covered by the drawings and provides quality assurance provisions for the fabrication of parts, assembly and packing of one type of hybrid local oscillator/mixer for the XM122 firing device receiver.

A-A-59984 - MIXER, AUTOMATED, TRANSPORTABLE, NONSKID COATING
July 5, 2017 - NPFC

This commercial item description (CID) covers automated, transportable mixing equipment capable of mixing nonskid coatings, which are compliant to all types and compositions of MIL-PRF-24667, for application.

A-A-53638 - MIXER, DENTAL CASTING INVESTMENT (MECHANICAL)
NPFC
A description is not available for this item.
GB/T 26408 - Chinese Language - CONCRETE TRUCK MIXER
ANSI
A description is not available for this item.
Advertisement