loading
ICBO CONCRETE MANUAL - CONCRETE MANUAL
ICBO
A description is not available for this item.
ICC CONCRETE MANUAL - BASED ON THE 2015 IBC AND 318-14
ICC
A description is not available for this item.
ACI 533R - Guide for Precast Concrete Wall Panels
January 1, 2011 - ACI

This document provides guidelines for specifying, planning, designing, fabrication, and erecting precast concrete wall panels. Although the focus is on precast wall panels produced in established precasting plants, site precasting is an option that has been used successfully....

ASTM C1372-03 - Standard Specification for Segmental Retaining Wall Units
June 10, 2003 - ASTM International

1.1 This specification covers segmental retaining wall units of concrete, machine-made from portland cement, water, and suitable mineral aggregates with or without the inclusion of other materials. The units are intended for use in the construction of mortarless segmental retaining...

ASTM C1372-01a - Standard Specification for Segmental Retaining Wall Units
August 10, 2001 - ASTM International

1.1 This specification covers segmental retaining wall units of concrete, machine-made from portland cement, water, and suitable mineral aggregates with or without the inclusion of other materials. The units are intended for use in the construction of mortarless segmental retaining...

ASTM C1372-00 - Standard Specification for Segmental Retaining Wall Units
August 10, 2001 - ASTM International

1.1 This specification covers segmental retaining wall units of concrete, machine-made from portland cement, water, and suitable mineral aggregates with or without the inclusion of other materials. The units are intended for use in the construction of mortarless segmental retaining...

ASTM C1372-01 - Standard Specification for Segmental Retaining Wall Units
August 10, 2001 - ASTM International

1.1 This specification covers segmental retaining wall units of concrete, machine-made from portland cement, water, and suitable mineral aggregates with or without the inclusion of other materials. The units are intended for use in the construction of mortarless segmental retaining...

ASTM C915-25 - Standard Specification for Precast Reinforced Concrete Crib Wall Members
March 1, 2025 - ASTM International

This specification covers open- and closed-face precast reinforced concrete crib wall members for earth-retaining structures or protection against stream encroachment. The concrete crib wall shall conform to the dimensions prescribed in this specification. Manufacturing...

ASTM C915-79(2010) - Standard Specification for Precast Reinforced Concrete Crib Wall Members
July 1, 2010 - ASTM International

This specification covers open- and closed-face precast reinforced concrete crib wall members for earth-retaining structures or protection against stream encroachment. The concrete crib wall shall conform to the dimensions prescribed in this specification. Manufacturing...

ASTM C915-79(2002) - Standard Specification for Precast Reinforced Concrete Crib Wall Members
November 5, 1979 - ASTM International

This specification covers open- and closed-face precast reinforced concrete crib wall members for earth-retaining structures or protection against stream encroachment. The concrete crib wall shall conform to the dimensions prescribed in this specification. Manufacturing...

ASTM C915-79(2018) - Standard Specification for Precast Reinforced Concrete Crib Wall Members
July 1, 2018 - ASTM International

This specification covers open- and closed-face precast reinforced concrete crib wall members for earth-retaining structures or protection against stream encroachment. The concrete crib wall shall conform to the dimensions prescribed in this specification. Manufacturing...

ASTM C1372-16 - Standard Specification for Dry-Cast Segmental Retaining Wall Units
June 1, 2016 - ASTM International

1.1 This specification covers dry-cast segmental retaining wall units of concrete, machine-made from hydraulic cement, water, and suitable mineral aggregates with or without the inclusion of other materials. The units are intended for use in the construction of mortarless segmental...

UFGS-10 26 00 - WALL AND DOOR PROTECTION
August 1, 2017 - NAVY

NOTE: This guide specification covers the requirements for corner guards, wall guards (bumper guards), door protectors, and wall panels.

ASTM C1372-14a - Standard Specification for Dry-Cast Segmental Retaining Wall Units
December 1, 2014 - ASTM International

1.1 This specification covers dry-cast segmental retaining wall units of concrete, machine-made from hydraulic cement, water, and suitable mineral aggregates with or without the inclusion of other materials. The units are intended for use in the construction of mortarless segmental...

ASTM C1372-14 - Standard Specification for Dry-Cast Segmental Retaining Wall Units
July 1, 2014 - ASTM International

1.1 This specification covers dry-cast segmental retaining wall units of concrete, machine-made from hydraulic cement, water, and suitable mineral aggregates with or without the inclusion of other materials. The units are intended for use in the construction of mortarless segmental...

FMAPPROVAL 4881 - Evaluating Exterior Wall Systems
April 1, 2017 - FM

This standard sets the performance requirements for exterior wall panel systems that are exposed to natural hazards such as wind, hail, and windborne debris. Exterior wall panel systems include, but are not limited to, wall panels constructed of metal, plastic, mineral wool,...

ASTM C1372-11 - Standard Specification for Dry-Cast Segmental Retaining Wall Units
June 1, 2011 - ASTM International

1.1 This specification covers dry-cast segmental retaining wall units of concrete, machine-made from hydraulic cement, water, and suitable mineral aggregates with or without the inclusion of other materials. The units are intended for use in the construction of mortarless segmental...

ASTM C1372-09 - Standard Specification for Dry-Cast Segmental Retaining Wall Units
December 1, 2009 - ASTM International

1.1 This specification covers dry-cast segmental retaining wall units of concrete, machine-made from hydraulic cement, water, and suitable mineral aggregates with or without the inclusion of other materials. The units are intended for use in the construction of mortarless segmental...

ASTM C1372-04e1 - Standard Specification for Dry-Cast Segmental Retaining Wall Units
January 1, 2004 - ASTM International

1.1 This specification covers segmental retaining wall units of concrete, machine-made from portland cement, water, and suitable mineral aggregates with or without the inclusion of other materials. The units are intended for use in the construction of mortarless segmental retaining...

ASTM C1372-04 - Standard Specification for Dry-Cast Segmental Retaining Wall Units
January 1, 2004 - ASTM International

1.1 This specification covers segmental retaining wall units of concrete, machine-made from portland cement, water, and suitable mineral aggregates with or without the inclusion of other materials. The units are intended for use in the construction of mortarless segmental retaining...

Advertisement