loading
ASTM F721-18(2022) - Standard Specification for Gauge Piping Assemblies
October 1, 2022 - ASTM International

This specification covers details of gage piping assemblies for pressure gages with optional provisions for additional gages, pressure switches, transmitters, and so forth, for use with steam, steam drains, feed water, condensate, fresh water, salt water, compressed air, fuel oil, and...

FCI 18-1 - Sizing And Selection of Type 1 Secondary Pressure Drainers
January 1, 2021 - FCI

Scope/Purpose The purpose of this standard is to help define the information required for proper sizing and selection of Type 1 Secondary Pressure Drainers (SPD) within systems utilizing steam for heat transfer. With an understanding of this criteria, it can be applied to these types of...

FCI 18-2 - Standard For Installation of Type 1 Secondary Pressure Drainers
January 1, 2020 - FCI

Scope/Purpose The purpose of this standard is to help define the information required for proper installation of Type 1 Secondary Pressure Drainers (SPD) within systems utilizing steam for heat transfer. With an understanding of this criteria, it can be applied to these types of systems to...

ASTM F721-18 - Standard Specification for Gage Piping Assemblies
May 1, 2018 - ASTM International

1.1 This specification covers details of gage piping assemblies for pressure gages with optional provisions for additional gages, pressure switches, transmitters, and so forth, for use with steam, steam drains, feed water, condensate, fresh water, salt water, compressed air, fuel oil,...

ASTM F721 - Standard Specification for Gage Piping Assemblies
May 1, 2018 - ASTM

This specification covers details of gage piping assemblies for pressure gages with optional provisions for additional gages, pressure switches, transmitters, and so forth, for use with steam, steam drains, feed water, condensate, fresh water, salt water, compressed air, fuel oil, and...

FCI 13-1 - Determining Condensate Loads To Size Steam Traps
January 1, 2016 - FCI

Many steam trap manufacturers design and test steam trap flow capacities to stringent standards. Steam trap hot condensate flow capacities can be measured in accordance with ANSI/ASME PTC 39 or ISO 7842 standards. Steam trap manufacturers should publish capacity tables or graphs according to...

ASTM F721-81(2014) - Standard Specification for Gage Piping Assemblies
August 1, 2014 - ASTM International

1.1 This specification covers details of gage piping assemblies for pressure gages with optional provisions for additional gages, pressure switches, transmitters, and so forth, for use with steam, steam drains, feed water, condensate, fresh water, salt water, compressed air, fuel oil,...

NR/FP C300 - Plant & Equipment Work Instructions: Unmanned Lineside Building Services
September 3, 2011 - NR

General a) Check that any high/low temperature readings in the building are within tolerance. b) Check all units for damage, security, cleanliness and correct operation in all modes. c) Check that any air flows are not restricted by litter or vegetation and that heating/cooling coils are clean. d)...

NACE SP0214 - Inspection, Cleaning, and Remediation Technology for Water Piping in Buildings
June 26, 2014 - NACE

Introduction The water-usage systems addressed in this standard are as follows. (Note: this list covers all piping systems in residential and office buildings; it is not applicable to industrial facilities.) GROUP I: The predominant water-usage systems in most buildings consisting of potable water...

ASTM F721-81(2008) - Standard Specification for Gage Piping Assemblies
November 1, 2008 - ASTM International

1.1 This specification covers details of gage piping assemblies for pressure gages with optional provisions for additional gages, pressure switches, transmitters, and so forth, for use with steam, steam drains, feed water, condensate, fresh water, salt water, compressed air, fuel oil,...

ASTM F721-81(2004) - Standard Specification for Gage Piping Assemblies
November 1, 2004 - ASTM International

1.1 This specification covers details of gage piping assemblies for pressure gages with optional provisions for additional gages, pressure switches, transmitters, and so forth, for use with steam, steam drains, feed water, condensate, fresh water, salt water, compressed air, fuel oil,...

ASTM F721-81(1998) - Standard Specification for Gage Piping Assemblies
January 1, 1992 - ASTM International

1.1 This specification covers details of gage piping assemblies for pressure gages with optional provisions for additional gages, pressure switches, transmitters, etc., for use with steam, steam drains, feed water, condensate, fresh water, salt water, compressed air, fuel oil, and...

Reflux condensation in vertical tubes.
November 1, 1989 - ESDU

ESDU 89038 summarises the advantages and disadvantages of reflux condensation in vertical tubes, in which the vapour enters the heat exchanger tube bundle at the bottom and the condensate flows down under gravity. The mechanism of flooding, when the condensate is carried upwards...

Advertisement