loading
FORD EE1 - CONDUIT FITTINGS
December 1, 1992 - FORD

1. SCOPE: 1.1 This standard provides the requirements for conduit fittings used throughout Ford Motor Company to connect conduit to conduit, enclosures, panels or boxes.

ASTM F1504-02 - Standard Specification for Folded Poly(Vinyl Chloride) (PVC) Pipe for Existing Sewer and Conduit Rehabilitation
September 10, 2002 - ASTM International

1.1 This specification covers requirements and test methods for materials, dimensions, workmanship, flattening resistance, impact resistance, pipe stiffness, extrusion quality, and a form of marking for folded (vinyl chloride) (PVC) pipe for existing sewer and conduit...

ASTM F1504-97e1 - Standard Specification for Folded Poly(Vinyl Chloride) (PVC) Pipe for Existing Sewer and Conduit Rehabilitation
August 10, 1997 - ASTM International

1.1 This specification covers requirements and test methods for materials, dimensions, workmanship, flattening resistance, impact resistance, pipe stiffness, extrusion quality, and a form of marking for folded (vinyl chloride) (PVC) pipe for existing sewer and conduit...

ASTM F1504-97 - Standard Specification for Folded Poly(Vinyl Chloride) (PVC) Pipe for Existing Sewer and Conduit Rehabilitation
August 10, 1997 - ASTM International

1.1 This specification covers requirements and test methods for materials, dimensions, workmanship, flattening resistance, impact resistance, pipe stiffness, extrusion quality, and a form of marking for folded (vinyl chloride) (PVC) pipe for existing sewer and conduit...

ASTM F1504-97e2 - Standard Specification for Folded Poly(Vinyl Chloride) (PVC) Pipe for Existing Sewer and Conduit Rehabilitation
August 10, 1996 - ASTM International

1.1 This specification covers requirements and test methods for materials, dimensions, workmanship, flattening resistance, impact resistance, pipe stiffness, extrusion quality, and a form of marking for folded (vinyl chloride) (PVC) pipe for existing sewer and conduit...

ANSI C80.6 - Electrical Intermediate Metal Conduit
January 1, 2018 - NEMA

This standard covers the requirements for steel electrical intermediate metal conduit for use as a raceway for wires or cables of an electrical system. Finished conduit is produced in nominal 10 ft. (3.05 m) lengths, threaded on each end with one coupling attached. It is protected on...

A-A-55810 - CONDUIT, METAL, FLEXIBLE
February 13, 2018 - NPFC

This commercial item description (CID) covers flexible aluminum and steel conduit.

CSA C22.2 NO 45 - Rigid Metal Conduit
November 1, 1981 - CSA

This Standard applies to rigid conduit fabricated from mild steel, aluminum, copper, or copper-silicon alloy intended for use as a metal raceway for the installation of wires and cables in accordance with the Rules of the Canadian Electrical Code, Part I. In addition, it applies to...

CSA C22.2 NO 0.5 - Threaded conduit entries
January 1, 2016 - CSA

This Standard applies to equipment for installation and use in accordance with the Rules of the Canadian Electrical Code, Part I, other than conduit couplings. This Standard includes basic construction and inspection requirements for the threaded entry for conduit into an electrical...

UL 1 - Flexible Metal Conduit
February 16, 2005 - ULSE

1.1 These requirements cover flexible aluminum, and steel and stainless-steel conduit designed for use as metal raceway for wires and cables in accordance with the National Electrical Code, NFPA 70.

UL 651A - High Density Polyethylene (HDPE) Conduit
May 10, 2023 - ULSE

1.1 These requirements cover smooth-wall straight length and coiled continuous length conduit with a circular cross section, including elbows. Included are Schedule 40, Schedule 80, EPEC-A, EPEC-9, EPEC-11, and EPEC-13.5 high density PE electrical conduit. 1.2 The conduit...

UL 514B - Conduit, Tubing, and Cable Fittings
July 13, 2012 - ULSE

1.1 These requirements cover FITTINGS for use with cable and conduit intended for installation in accordance with the National Electrical Code, ANSI/NFPA 70, the Canadian Electrical Code (CE Code), Part I, CSA C22.1, and the Standard for Electrical Installations, NOM-001-SEDE. 1.2 These...

CSA C22.2 NO 18.3 - Conduit, tubing, and cable fittings
January 1, 2012 - CSA

These requirements cover FITTINGS for use with cable and conduit intended for installation in accordance with the National Electrical Code, ANSI/NFPA 70, the Canadian Electrical Code (CEC), Part I, CSA C22.1, and the Standard for Electrical Installations, NOM-001-SEDE. These requirements...

UL 360 - Liquid-Tight Flexible Metal Conduit
January 17, 2013 - ULSE

1.1 These requirements cover the 3/8 (12), 1/2 (16), 3/4 (21), 1 (27), 1-1/4 (35), 1-1/2 (41), 2 (53), 2-1/2 (63), 3 (78), 3-1/2 (91), and 4 (103) trade sizes (metric designators) of liquid-tight flexible steel, aluminum, brass, bronze, copper, and stainless steel conduit. The conduit...

UL 1660 - Liquid-Tight Flexible Nonmetallic Conduit
January 30, 2019 - ULSE

1.1 These requirements cover liquid-tight flexible nonmetallic conduit in the 3/8 - 4 (12 - 103) trade sizes of Type LFNC-A (Layered), Type LFNC-B (Integral), and Type LFNC-C (Corrugated) constructions. The conduit is intended for installation in accordance with the National...

CSA C22.2 NO 227.2.1 - Liquid-tight flexible nonmetallic conduit
January 1, 2019 - CSA

These requirements cover liquid-tight flexible nonmetallic conduit in the 3/8 - 4 (12 - 103) trade sizes of Type LFNC-A (Layered), Type LFNC-B (Integral), and Type LFNC-C (Corrugated) constructions. The conduit is intended for installation in accordance with the National Electrical...

PPI TN-58 - HDPE Conduit & Duct Handling Guide
December 1, 2018 - PPI

INTRODUCTION This Handling Guide covers a limited range of safety issues regarding the handling, unwinding, straightening and cutting of polyethylene conduit and duct. These products are also known as high-density polyethylene (HDPE) conduit and duct, or PE conduit or duct....

ANSI C80.1 - Electrical Rigid Steel Conduit (ERSC)
January 1, 2020 - NEMA

This Standard covers the requirements for an electrical rigid steel conduit for use as a raceway for wires or cables of an electrical system. Finished conduit is produced in standard 10 ft. (3.05 m) lengths, threaded on each end with one coupling attached. The production of lengths...

UL 1242 - Electrical Intermediate Metal Conduit - Steel
February 16, 2006 - ULSE

1.1 These requirements cover steel electrical intermediate metal conduit (IMC), nipples, elbows, and couplings. This conduit is provided in trade sizes 1/2 - 4 (16 - 103), for use as a metal raceway for the installation of wires and cables in accordance with the National Electrical...

NAS478 - CLAMP - CONDUIT
AIA/NAS
A description is not available for this item.
Advertisement