loading
FORD EE1 - CONDUIT FITTINGS
December 1, 1992 - FORD

1. SCOPE: 1.1 This standard provides the requirements for conduit fittings used throughout Ford Motor Company to connect conduit to conduit, enclosures, panels or boxes.

ANSI C80.6 - Electrical Intermediate Metal Conduit
January 1, 2018 - NEMA

This standard covers the requirements for steel electrical intermediate metal conduit for use as a raceway for wires or cables of an electrical system. Finished conduit is produced in nominal 10 ft. (3.05 m) lengths, threaded on each end with one coupling attached. It is...

PPI TR-47 - PIPE STIFFNESS AND DEFLECTION TESTING OF COILABLE HDPE CONDUIT AS RELATED TO BURIAL DEPTH
December 1, 2019 - PPI

INTRODUCTION High-density polyethylene (HDPE) conduit is the preferred material to house and protect electrical power and telecommunications cables within. It offers unmatched corrosion and chemical resistance, is flexible and durable, and is available in long reel lengths to reduce joints...

A-A-55810 - CONDUIT, METAL, FLEXIBLE
February 13, 2018 - NPFC

This commercial item description (CID) covers flexible aluminum and steel conduit.

CSA C22.2 NO 0.5 - Threaded conduit entries
January 1, 2016 - CSA

This Standard applies to equipment for installation and use in accordance with the Rules of the Canadian Electrical Code, Part I, other than conduit couplings. This Standard includes basic construction and inspection requirements for the threaded entry for conduit into an electrical...

CSA C22.2 NO 45 - Rigid Metal Conduit
November 1, 1981 - CSA

This Standard applies to rigid conduit fabricated from mild steel, aluminum, copper, or copper-silicon alloy intended for use as a metal raceway for the installation of wires and cables in accordance with the Rules of the Canadian Electrical Code, Part I. In addition, it applies to...

UL 651A - High Density Polyethylene (HDPE) Conduit
May 10, 2023 - ULSE

1.1 These requirements cover smooth-wall straight length and coiled continuous length conduit with a circular cross section, including elbows. Included are Schedule 40, Schedule 80, EPEC-A, EPEC-9, EPEC-11, and EPEC-13.5 high density PE electrical conduit. 1.2 The conduit...

UL 1 - Flexible Metal Conduit
February 16, 2005 - ULSE

1.1 These requirements cover flexible aluminum, and steel and stainless-steel conduit designed for use as metal raceway for wires and cables in accordance with the National Electrical Code, NFPA 70.

AASHTO R 63 - Standard Practice for Solid Wall High-Density Polyethylene (HDPE) Conduit for Non-Pressure Applications Used for the Protection of Power and Telecommunications Cables
January 1, 2013 - AASHTO

This standard practice provides guidance to engineers in the specification of HDPE conduit used in buried applications for the protection of power cables for use in highways, airport lighting, traffic control and fiber optic data and command and control applications in State Transportation...

UL 514B - Conduit, Tubing, and Cable Fittings
July 13, 2012 - ULSE

1.1 These requirements cover FITTINGS for use with cable and conduit intended for installation in accordance with the National Electrical Code, ANSI/NFPA 70, the Canadian Electrical Code (CE Code), Part I, CSA C22.1, and the Standard for Electrical Installations, NOM-001-SEDE. 1.2 These...

CSA C22.2 NO 18.3 - Conduit, tubing, and cable fittings
January 1, 2012 - CSA

These requirements cover FITTINGS for use with cable and conduit intended for installation in accordance with the National Electrical Code, ANSI/NFPA 70, the Canadian Electrical Code (CEC), Part I, CSA C22.1, and the Standard for Electrical Installations, NOM-001-SEDE. These requirements...

UL 360 - Liquid-Tight Flexible Metal Conduit
January 17, 2013 - ULSE

1.1 These requirements cover the 3/8 (12), 1/2 (16), 3/4 (21), 1 (27), 1-1/4 (35), 1-1/2 (41), 2 (53), 2-1/2 (63), 3 (78), 3-1/2 (91), and 4 (103) trade sizes (metric designators) of liquid-tight flexible steel, aluminum, brass, bronze, copper, and stainless steel conduit. The...

UL 1660 - Liquid-Tight Flexible Nonmetallic Conduit
January 30, 2019 - ULSE

1.1 These requirements cover liquid-tight flexible nonmetallic conduit in the 3/8 - 4 (12 - 103) trade sizes of Type LFNC-A (Layered), Type LFNC-B (Integral), and Type LFNC-C (Corrugated) constructions. The conduit is intended for installation in accordance with the National...

CSA C22.2 NO 227.2.1 - Liquid-tight flexible nonmetallic conduit
January 1, 2019 - CSA

These requirements cover liquid-tight flexible nonmetallic conduit in the 3/8 - 4 (12 - 103) trade sizes of Type LFNC-A (Layered), Type LFNC-B (Integral), and Type LFNC-C (Corrugated) constructions. The conduit is intended for installation in accordance with the National Electrical...

PPI TN-58 - HDPE Conduit & Duct Handling Guide
December 1, 2018 - PPI

INTRODUCTION This Handling Guide covers a limited range of safety issues regarding the handling, unwinding, straightening and cutting of polyethylene conduit and duct. These products are also known as high-density polyethylene (HDPE) conduit and duct, or PE conduit or duct....

ANSI C80.1 - Electrical Rigid Steel Conduit (ERSC)
January 1, 2020 - NEMA

This Standard covers the requirements for an electrical rigid steel conduit for use as a raceway for wires or cables of an electrical system. Finished conduit is produced in standard 10 ft. (3.05 m) lengths, threaded on each end with one coupling attached. The production of...

UL 1242 - Electrical Intermediate Metal Conduit - Steel
February 16, 2006 - ULSE

1.1 These requirements cover steel electrical intermediate metal conduit (IMC), nipples, elbows, and couplings. This conduit is provided in trade sizes 1/2 - 4 (16 - 103), for use as a metal raceway for the installation of wires and cables in accordance with the National...

NAS478 - CLAMP - CONDUIT
AIA/NAS
A description is not available for this item.
CSA C22.2 NO 134 - FIBRE CONDUIT
CSA
A description is not available for this item.
GMW15926 - Convoluted Conduit for Wiring Harness
April 1, 2018 - GMW

Introduction Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence. Purpose. The standard defines the requirements and test methods for the different convoluted...

Advertisement