This SAE Standard covers dimensional, material, and general specifications and methods of test for two types of general purpose conical spring washers, designated type L and type H, for use as loose washers over screws and bolts, and also for use as pre-assembled washers in screw and...
This SAE Standard covers dimensional, material, and general specifications and methods of test for two types of general, purpose conical spring washers, designated type L and type H. for use as loose washers over screws and bolts, and also for use as pre-assembled washers in screw and...
This SAE Standard covers general, dimensional data, and methods of test for two types of general purpose nut and conical spring washer assemblies, designated Type LN and Type HN, intended for mass production and other operations where speed and convenience are paramount factors.
This standard specifies requirements and methods of test for conical spring washers which are intended for use with bolt/nut assemblies as dealt with in the following standards: - DIN 6796, Conical spring washers for bolt/nut assemblies - DIN 6908, Conical...
Prohibited - Locked out in MPNR and shall not be used on future releases. Standard is not compliant with corporate policy or was identified in prevent re occurrence actions as part of a recall and/or PAC.
Prohibited - Locked out in MPNR and shall not be used on future releases. Standard is not compliant with corporate policy or was identified in prevent reoccurrence actions as part of a recall and/or PAC.
No scope available.
Narrow Your Results