loading
ASTM C923/C923M-20(2025) - Standard Specification for Resilient Connectors Between Reinforced Concrete Manhole Structures, Pipes, and Laterals
April 1, 2025 - ASTM International

This specification covers resilient connectors between reinforced concrete manhole structures, pipes, and laterals. Resilient materials for connectors and filler rings shall be manufactured from natural or synthetic rubber and shall conform to the prescribed requirements...

ASTM F2510/F2510M-22 - Standard Specification for Resilient Connectors Between Reinforced Concrete Manhole Structures and Corrugated Dual- and Triple-Wall Polyethylene and Polypropylene Pipes
January 15, 2022 - ASTM International

This specification covers the design, material, and minimum performance requirements of resilient connectors used for connections between reinforced concrete manhole structures and corrugated high density polyethylene drainage pipes. These connectors are designed to...

ASTM C923-08 - Standard Specification for Resilient Connectors Between Reinforced Concrete Manhole Structures, Pipes, and Laterals
March 1, 2008 - ASTM International

This specification covers the minimum performance and material requirements for resilient connectors used for connections between reinforced concrete manholes and pipes, between wastewater structures and pipes, and between precast reinforced concrete pipe and laterals. These...

ASTM C923/C923M-20 - Standard Specification for Resilient Connectors Between Reinforced Concrete Manhole Structures, Pipes, and Laterals
September 1, 2020 - ASTM International

This specification covers resilient connectors between reinforced concrete manhole structures, pipes, and laterals. Resilient materials for connectors and filler rings shall be manufactured from natural or synthetic rubber and shall conform to the prescribed requirements...

ASTM F2510/F2510M-17 - Standard Specification for Resilient Connectors Between Reinforced Concrete Manhole Structures and Corrugated Dual- and Triple-Wall Polyethylene and Polypropylene Pipes
December 1, 2017 - ASTM International

This specification covers the design, material, and minimum performance requirements of resilient connectors used for connections between reinforced concrete manhole structures and corrugated high density polyethylene drainage pipes. These connectors are designed to...

ASTM C923M-18 - Standard Specification for Resilient Connectors Between Reinforced Concrete Manhole Structures, Pipes, and Laterals (Metric) (Withdrawn 2020)
September 1, 2018 - ASTM International

This specification covers resilient connectors between reinforced concrete manhole structures, pipes, and laterals. Resilient materials for connectors and filler rings shall be manufactured from natural or synthetic rubber and shall conform to the prescribed requirements...

ASTM C923-18 - Standard Specification for Resilient Connectors Between Reinforced Concrete Manhole Structures, Pipes, and Laterals
September 1, 2018 - ASTM International

This specification covers resilient connectors between reinforced concrete manhole structures, pipes, and laterals. Resilient materials for connectors and filler rings shall be manufactured from natural or synthetic rubber and shall conform to the prescribed requirements...

ASTM F2510/F2510M-07(2013) - Standard Specification for Resilient Connectors Between Reinforced Concrete Manhole Structures and Corrugated High Density Polyethylene Drainage Pipes
February 1, 2013 - ASTM International

This specification covers the design, material, and minimum performance requirements of resilient connectors used for connections between reinforced concrete manhole structures and corrugated high density polyethylene drainage pipes. These connectors are designed to...

ASTM C923M-08b(2013) - Standard Specification for Resilient Connectors Between Reinforced Concrete Manhole Structures, Pipes, and Laterals (Metric)
July 1, 2013 - ASTM International

This specification covers resilient connectors between reinforced concrete manhole structures, pipes, and laterals. Resilient materials for connectors and filler rings shall be manufactured from natural or synthetic rubber and shall conform to the prescribed requirements...

ASTM C923-08(2013) - Standard Specification for Resilient Connectors Between Reinforced Concrete Manhole Structures, Pipes, and Laterals
July 1, 2013 - ASTM International

This specification covers resilient connectors between reinforced concrete manhole structures, pipes, and laterals. Resilient materials for connectors and filler rings shall be manufactured from natural or synthetic rubber and shall conform to the prescribed requirements...

ASTM C923-08(2013)e1 - Standard Specification for Resilient Connectors Between Reinforced Concrete Manhole Structures, Pipes, and Laterals
July 1, 2013 - ASTM International

This specification covers resilient connectors between reinforced concrete manhole structures, pipes, and laterals. Resilient materials for connectors and filler rings shall be manufactured from natural or synthetic rubber and shall conform to the prescribed requirements...

ASTM F2510/F2510M-07 - Standard Specification for Resilient Connectors Between Reinforced Concrete Manhole Structures and Corrugated High Density Polyethylene Drainage Pipes
May 15, 2007 - ASTM International

This specification covers the design, material, and minimum performance requirements of resilient connectors used for connections between reinforced concrete manhole structures and corrugated high density polyethylene drainage pipes. These connectors are designed to...

ASTM C923M-08b - Standard Specification for Resilient Connectors Between Reinforced Concrete Manhole Structures, Pipes, and Laterals (Metric)
October 1, 2008 - ASTM International

This specification covers resilient connectors between reinforced concrete manhole structures, pipes, and laterals. Resilient materials for connectors and filler rings shall be manufactured from natural or synthetic rubber and shall conform to the prescribed requirements...

ASTM C923M-08a - Standard Specification for Resilient Connectors Between Reinforced Concrete Manhole Structures, Pipes, and Laterals (Metric)
July 1, 2008 - ASTM International

This specification covers resilient connectors between reinforced concrete manhole structures, pipes, and laterals. Resilient materials for connectors and filler rings shall be manufactured from natural or synthetic rubber and shall conform to the prescribed requirements...

ASTM C923M - Standard Specification for Resilient Connectors Between Reinforced Concrete Manhole Structures, Pipes, and Laterals (Metric)
September 1, 2018 - ASTM

This specification covers the minimum performance and material requirements for resilient connectors used for connections between precast reinforced concrete manholes conforming to Specification C478 and pipes, and between precast reinforced concrete pipe and laterals. These...

ASTM C923M-08 - Standard Specification for Resilient Connectors Between Reinforced Concrete Manhole Structures, Pipes, and Laterals (Metric)
March 1, 2008 - ASTM International

1.1 This specification covers the minimum performance and material requirements for resilient connectors used for connections between precast reinforced concrete manholes conforming to Specification C 478 and pipes, and between precast reinforced concrete pipe and laterals. 1.1...

ASTM C923M-07 - Standard Specification for Resilient Connectors Between Reinforced Concrete Manhole Structures, Pipes, and Laterals (Metric)
March 1, 2007 - ASTM International

1.1 This specification covers the minimum performance and material requirements for resilient connectors used for connections between precast reinforced concrete manholes conforming to Specification C 478 and pipes, and between precast reinforced concrete pipe and laterals. 1.1...

ASTM C923-07 - Standard Specification for Resilient Connectors Between Reinforced Concrete Manhole Structures, Pipes, and Laterals
March 1, 2007 - ASTM International

1.1 This specification covers the minimum performance and material requirements for resilient connectors used for connections between reinforced concrete manholes conforming to Specification C 478 and pipes, between wastewater structures and pipes, and between precast...

ASTM C923M-02 - Standard Specification for Resilient Connectors Between Reinforced Concrete Manhole Structures, Pipes, and Laterals (Metric)
September 10, 2002 - ASTM International

1.1 This specification covers the minimum performance and material requirements for resilient connectors used for connections between precast reinforced concrete manholes conforming to Specification C 478 and pipes, and between precast reinforced concrete pipe and laterals. 1.1...

ASTM C923M-98 - Standard Specification for Resilient Connectors Between Reinforced Concrete Manhole Structures, Pipes, and Laterals (Metric)
July 10, 1998 - ASTM International

1.1 This specification covers the minimum performance and material requirements for resilient connectors used for connections between precast reinforced concrete manholes conforming to Specification C478 and pipes, and between precast reinforced concrete pipe and laterals. 1.1...

Advertisement