loading
SC-B-72265 - CONTACT
ARMY
A description is not available for this item.
ANSI B3.9 - BALL & ROLLER BEARING ACCESSORIES
ANSI
A description is not available for this item.
ANSI G56.1 - HIGH HARDENABILITY BEARING STEELS
ANSI
A description is not available for this item.
ANSI B3.13 - ROLLER BEARING VIBRATIONS
ANSI
A description is not available for this item.
ARP5448B - Plain Bearing Test Methods
August 23, 2018 - SAE International

This SAE Aerospace Recommended Practice (ARP) establishes methods for testing airframe plain bearings. The purpose of ARP5448 and its associated slash sheets is to document test methods commonly used to evaluate airframe bearings. These test methods may be referenced in specifications, part...

GME B 040 1037 - Bearing shell lubricating oil
November 1, 2016 - GME

Application: For the circulation lubrication of the bearing shell to Hatebur presses.

ANSI PH3.8 - SPECIFICATIONS FOR CONTACT PRINTERS
ANSI
A description is not available for this item.
ARP5483B - Rolling Element Bearing Test Methods
April 26, 2023 - SAE International

This SAE Aerospace Recommended Practice (ARP) establishes methods for testing airframe rolling element bearings. The purpose of ARP5483 and its associated slash sheets is to document test methods commonly used to evaluate airframe bearings. These test methods may be referenced in standards,...

ANSI Z80.20 - For Ophthalmics Contact Lenses – Standard Terminology, Tolerances, Measurements and Physicochemical Properties
December 6, 2016 - ANSI

This American National Standard applies to contact lenses worn over the front surface of the eye in contact with the preocular tear film. The standard covers rigid intracorneal and haptic (scleral) contact lenses, as well as soft paralimbal contact lenses. Purpose The...

GM196M - Composite Bearing Material
August 1, 2011 - GMNA

1 SCOPE. This specification covers high performance composite bearing materials consisting of a steel backing plate, having a sintered bronze layer which is impregnated with a polytetrafluoroethylene (PTFE) - lead/lead oxide mixture. These composite bearing materials have a useful...

GMKOREA EDS-M-1401 - Aluminum Metal Bearing
April 1, 2011 - GMKOREA

Material Description. This standard specifies aluminum metal bearing used by GM Korea Company (hereinafter referred to as the "GM Korea").

GMKOREA EDS-T-2110 - Clutch Release Bearing
December 1, 2011 - GMKOREA

This specification is applied to clutch system for manual transmission of passenger car. PURPOSE This specification evaluate service life of clutch release bearing of assembly flywheel, clutch cover and clutch plate, clutch housing.

ARP5448A - Plain Bearing Test Methods
July 9, 2007 - SAE International

This SAE Aerospace Recommended Practice (ARP) establishes methods for testing airframe plain bearings. The purpose of ARP5448 and its associated slash sheets is to document test methods commonly used to evaluate airframe bearings. These test methods may be referenced in specifications, part...

ANSI Z80.18 - For Ophthalmics – Contact Lens Care Products – Vocabulary, Performance Specifications, and Test Methodology
December 6, 2016 - ANSI

This American National Standard applies to contact lens care products (CLCP) which are marketed for use with hard (PMMA), rigid gas permeable (RGP), enhanced oxygen permeable materials, and soft hydrophilic contact lenses. These products are intended for use in the care of...

Advertisement