loading
ASTM B687-99(2023) - Standard Specification for Brass, Copper, and Chromium-Plated Pipe Nipples
April 15, 2023 - ASTM International

This specification establishes the requirements for brass and copper pipe nipples within a specified size range. Chromium-plated pipe nipples covered by this specification are intended for use in the interior of decorative appliances. Both brass and copper...

ASTM B687-99 - Standard Specification for Brass, Copper, and Chromium-Plated Pipe Nipples
April 10, 1999 - ASTM International

1.1 This specification establishes the requirements for brass and copper pipe nipples in standard pipe sizes from 1/8 to 8 in., inclusive, in standard lengths, and chromium-plated pipe nipples in standard pipe sizes from 1/8 to 2 in., inclusive, in standard lengths. 1.1...

ASTM B687-99(2016) - Standard Specification for Brass, Copper, and Chromium-Plated Pipe Nipples
April 1, 2016 - ASTM International

This specification establishes the requirements for brass and copper pipe nipples within a specified size range. Chromium-plated pipe nipples covered by this specification are intended for use in the interior of decorative appliances. Both brass and copper...

ASTM B687-99(2011) - Standard Specification for Brass, Copper, and Chromium-Plated Pipe Nipples
October 1, 2011 - ASTM International

This specification establishes the requirements for brass and copper pipe nipples within a specified size range. Chromium-plated pipe nipples covered by this specification are intended for use in the interior of decorative appliances. Both brass and copper...

ASTM B687-99(2005)e1 - Standard Specification for Brass, Copper, and Chromium-Plated Pipe Nipples
March 1, 2005 - ASTM International

This specification establishes the requirements for brass and copper pipe nipples within a specified size range. Chromium-plated pipe nipples covered by this specification are intended for use in the interior of decorative appliances. Both brass and copper...

ASTM B687 - Standard Specification for Brass, Copper, and Chromium-Plated Pipe Nipples
April 10, 1999 - ASTM

This specification establishes the requirements for brass and copper pipe nipples in standard pipe sizes from 1⁄8 to 8 in., inclusive, in standard lengths, and chromium-plated pipe nipples in standard pipe sizes from 1⁄8 to 2 in., inclusive, in standard lengths. 1.1.1...

BS 3382-5 & 6 - Electroplated Coatings on Threaded Components - Part 5: Tin on Copper and Copper Alloy (Including Brass) Components - Part 6: Silver on Copper and Copper Alloy (Including Brass) Components
April 28, 1967 - BSI

Plating thicknesses, sampling, inspection procedures, thickness determination. Does not apply to components for aircraft, self-tapping screws, wood screws.

AMS4507J - Copper Alloy (Brass), Sheet, Strip, and Plate 70Cu - 30Zn Half Hard (H02)
October 28, 2021 - SAE International

This specification covers a copper-zinc alloy (brass) in the form of sheet, strip, and plate.

ASTM B453/B453M-19(2026) - Standard Specification for Copper-Zinc-Lead Alloy (Leaded-Brass) Rod, Bar, and Shapes
January 1, 2026 - ASTM International

This specification establishes the requirements for rods, bars, wires, and shapes of copper-zinc-lead alloys (leaded-brass) with Copper Alloy UNS Nos. C33500, C34000, C34500, C35000, C35300, and C35600. The products to which this specification applies is suitable...

AMS4505L - Copper Alloy (Brass), Sheet, Strip, and Plate 70Cu - 30Zn Annealed (OS035)
July 23, 2019 - SAE International

This specification covers a copper-zinc alloy (brass) in the form of sheet, strip, and plate.

AMS4507H - Copper Alloy (Brass), Sheet, Strip, and Plate 70Cu - 30Zn Half Hard (H02)
March 23, 2016 - SAE International

This specification covers a copper-zinc alloy (brass) in the form of sheet, strip, and plate.

AMS4505K - Copper Alloy (Brass), Sheet, Strip, and Plate 70Cu - 30Zn Annealed (OS035)
October 1, 2014 - SAE International

This specification covers a copper-zinc alloy (brass) in the form of sheet, strip, and plate.

AMS4505J - Copper Alloy (Brass), Sheet, Strip, and Plate 70Cu - 30Zn Annealed (OS035)
December 12, 2003 - SAE International

This specification covers a copper-zinc alloy (brass) in the form of sheet, strip, and plate.

AMS4507G - COPPER ALLOY (BRASS), SHEET, STRIP, AND PLATE 70Cu - 30Zn Half Hard (H02)
July 1, 1995 - SAE International

This specification covers a copper-zinc alloy (brass) in the form of sheet, strip, and plate.

AMS4505H - COPPER ALLOY (BRASS), SHEET, STRIP, AND PLATE 70Cu - 30Zn Annealed (061)
July 1, 1995 - SAE International

This specification covers a copper-zinc alloy (brass) in the form of sheet, strip, and plate.

ASTM B453/B453M - Standard Specification for Copper-Zinc-Lead Alloy (Leaded-Brass) Rod, Bar, and Shapes
April 1, 2019 - ASTM

This specification establishes the requirements for copper-zinc-lead alloy (leaded-brass) rod, bar, wire, and shapes produced from Copper Alloys UNS Nos. C33500, C34000, C34500, C35000, C35300, C35330, C35350, and C35600. These alloys have nominal composition...

ASTM B453/B453M-19 - Standard Specification for Copper-Zinc-Lead Alloy (Leaded-Brass) Rod, Bar, and Shapes
April 1, 2019 - ASTM International

1.1 This specification establishes the requirements for copper-zinc-lead alloy (leaded-brass) rod, bar, wire, and shapes produced from Copper Alloys UNS Nos. C33500, C34000, C34500, C35000, C35300, C35330, C35350, and C35600. These alloys have nominal composition...

DS/EN 10244-6 - Steel wire and wire products - Non-ferrous metallic coatings on steel wire - Part 6: Copper, bronze or brass
June 21, 2001 - DS

This part of this European Standard specifies the requirements for mass, other properties and testing of copper, bronze and brass coatings on steel wire and steel wire products.

ASTM B453/B453M-11e1 - Standard Specification for Copper-Zinc-Lead Alloy (Leaded-Brass) Rod, Bar, and Shapes
October 1, 2011 - ASTM International

1.1 This specification establishes the requirements for copper-zinc-lead alloy (leaded-brass) rod, bar, wire, and shapes produced from Copper Alloys UNS Nos. C33500, C34000, C34500, C35000, C35300, C35330, C35350, and C35600. These alloys have nominal composition...

Advertisement