loading
ASTM B42-02e1 - Standard Specification for Seamless Copper Pipe, Standard Sizes
April 10, 2002 - ASTM International

This specification covers seamless copper pipe in all nominal standard pipe sizes, both regular and extra-strong, suitable for use in plumbing, boiler feed lines, and for similar purposes. The material shall conform to the specified chemical requirements. The pipe...

ASTM B42-98 - Standard Specification for Seamless Copper Pipe, Standard Sizes
April 10, 2002 - ASTM International

1.1 This specification covers seamless copper pipe in all nominal or standard pipe sizes, both regular and extra-strong, suitable for use in plumbing, boiler feed lines, and for similar purposes. 1.2 The values stated in inch-pound units are to be regarded as the...

ASTM B42-02 - Standard Specification for Seamless Copper Pipe, Standard Sizes
April 10, 2002 - ASTM International

1.1 This specification covers seamless copper pipe in all nominal or standard pipe sizes, both regular and extra-strong, suitable for use in plumbing, boiler feed lines, and for similar purposes. 1.2 The values stated in inch-pound units are to be regarded as the...

ASTM B302-12 - Standard Specification for Threadless Copper Pipe, Standard Sizes
April 1, 2012 - ASTM International

1.1 This specification establishes requirements for threadless, seamless, deoxidized copper pipe (TP) in straight lengths, in all nominal or standard pipe sizes, for piping systems that are assembled with brazed-joint pipe fittings. The pipe shall be...

ASTM B302-07 - Standard Specification for Threadless Copper Pipe, Standard Sizes
October 1, 2007 - ASTM International

1.1 This specification establishes requirements for threadless, seamless, deoxidized copper pipe (TP) in straight lengths, in all nominal or standard pipe sizes, for piping systems that are assembled with brazed-joint pipe fittings. The pipe shall be...

ASTM B302-02 - Standard Specification for Threadless Copper Pipe, Standard Sizes
October 10, 2002 - ASTM International

1.1 This specification establishes requirements for threadless, seamless, deoxidized copper pipe (TP) in straight lengths, in all nominal or standard pipe sizes, for piping systems that are assembled with brazed-joint pipe fittings. The pipe shall be...

ASTM B302-00 - Standard Specification for Threadless Copper Pipe, Standard Sizes
September 10, 2000 - ASTM International

1.1 This specification establishes requirements for threadless, seamless, deoxidized copper pipe (TP) in straight lengths, in all nominal or standard pipe sizes, for piping systems that are assembled with brazed-joint pipe fittings. The pipe shall be...

ASTM B302-17(2026) - Standard Specification for Threadless Copper Pipe, Standard Sizes
January 1, 2026 - ASTM International

1.1 This specification establishes requirements for threadless, seamless, deoxidized copper pipe (TP) in straight lengths, in all nominal or standard pipe sizes, for piping systems that are assembled with brazed-joint pipe fittings. The pipe shall be...

ASTM B42 - Standard Specification for Seamless Copper Pipe, Standard Sizes
April 1, 2020 - ASTM

This specification2 establishes the requirements for seamless copper pipe in all nominal or standard pipe sizes, both regular and extra-strong, suitable for use in plumbing, boiler feed lines, and for similar purposes.3 Units-The values stated in inch-pound units are to...

ASTM B302 - Standard Specification for Threadless Copper Pipe, Standard Sizes
October 1, 2017 - ASTM

This specification establishes requirements for threadless, seamless, deoxidized copper pipe (TP) in straight lengths, in all nominal or standard pipe sizes, for piping systems that are assembled with brazed-joint pipe fittings. The pipe shall be produced...

ASTM B302-17 - Standard Specification for Threadless Copper Pipe, Standard Sizes
October 1, 2017 - ASTM International

1.1 This specification establishes requirements for threadless, seamless, deoxidized copper pipe (TP) in straight lengths, in all nominal or standard pipe sizes, for piping systems that are assembled with brazed-joint pipe fittings. The pipe shall be...

ASTM B42-15a - Standard Specification for Seamless Copper Pipe, Standard Sizes
July 1, 2015 - ASTM International

This specification covers seamless copper pipe in all nominal standard pipe sizes, both regular and extra-strong, suitable for use in plumbing, boiler feed lines, and for similar purposes. The material shall conform to the specified chemical requirements. The pipe...

ASTM B42-15 - Standard Specification for Seamless Copper Pipe, Standard Sizes
May 15, 2015 - ASTM International

This specification covers seamless copper pipe in all nominal standard pipe sizes, both regular and extra-strong, suitable for use in plumbing, boiler feed lines, and for similar purposes. The material shall conform to the specified chemical requirements. The pipe...

ASTM B42-10 - Standard Specification for Seamless Copper Pipe, Standard Sizes
October 1, 2010 - ASTM International

This specification covers seamless copper pipe in all nominal standard pipe sizes, both regular and extra-strong, suitable for use in plumbing, boiler feed lines, and for similar purposes. The material shall conform to the specified chemical requirements. The pipe...

ASTM B42-25 - Standard Specification for Seamless Copper Pipe, Standard Sizes
October 1, 2025 - ASTM International

This specification covers seamless copper pipe in all nominal standard pipe sizes, both regular and extra-strong, suitable for use in plumbing, boiler feed lines, and for similar purposes. The material shall conform to the specified chemical requirements. The pipe...

ASTM B42-20 - Standard Specification for Seamless Copper Pipe, Standard Sizes
April 1, 2020 - ASTM International

This specification covers seamless copper pipe in all nominal standard pipe sizes, both regular and extra-strong, suitable for use in plumbing, boiler feed lines, and for similar purposes. The material shall conform to the specified chemical requirements. The pipe...

ASTM B42-96 - Standard Specification for Seamless Copper Pipe, Standard Sizes
January 1, 1996 - ASTM International
A description is not available for this item.
ASTM B42-93 - Standard Specification for Seamless Copper Pipe, Standard Sizes
January 1, 1993 - ASTM International
A description is not available for this item.
MS 14302 - PIPE, COPPER, SEAMLESS, STANDARD SIZES
NPFC
A description is not available for this item.
WW-P-377 - PIPE, COPPER, SEAMLESS, STANDARD SIZES
NPFC
A description is not available for this item.
Advertisement