This specification covers double-wall, copper brazed steel tubing suitable for general engineering uses, particularly in the automotive, refrigeration, and stove industries for fuel lines, brake lines, oil lines, heating and cooling units, and the like. The tubing shall...
This specification covers double-wall, copper-brazed steel tubing suitable for general engineering uses, particularly in the automotive, refrigeration, and stove industries for fuel lines, brake lines, oil lines, heating and cooling units, and the like. The values stated in...
1.1 This specification covers double-wall, copper-brazed steel tubing suitable for general engineering uses, particularly in the automotive, refrigeration, and stove industries for fuel lines, brake lines, oil lines, heating and cooling units, and the like. 1.2 The values...
1.1 This specification covers double-wall, copper-brazed steel tubing suitable for general engineering uses, particularly in the automotive, refrigeration, and stove industries for fuel lines, brake lines, oil lines, heating and cooling units, and the like. 1.2 The values...
1.1 This specification covers double-wall, copper-brazed steel tubing suitable for general engineering uses, particularly in the automotive, refrigeration, and stove industries for fuel lines, brake lines, oil lines, heating and cooling units, and the like. The tubing is...
1.1 This specification covers double-wall, copper-brazed steel tubing suitable for general engineering uses, particularly in the automotive, refrigeration, and stove industries for fuel lines, brake lines, oil lines, heating and cooling units, and the like. The tubing is...
This specification covers double-wall, copper-brazed steel tubing suitable for general engineering uses, particularly in the automotive, refrigeration, and stove industries for fuel lines, brake lines, oil lines, heating and cooling units, and the like. The tubing is...
1. SCOPE: These specifications define tubing manufactured by forming steel strip into a cylindrical form and copper brazing in a reduction atmosphere, or by electric welding steel strip.
Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence. Purpose/Material Description. This standard covers double wall construction tubing wherein the two...
Specifies olive type fittings for use with copper, copper alloy, aluminium alloy, rolled and coated steel tubing. Applies to Type A fittings defined in Part 1 in the size range 3 mm to 22 mm and 3 to 12 mm for external and internal types respectively.
This standard describes copper sulfate for use in the treatment of potable water, wastewater, or reclaimed water. Purpose The purpose of this standard is to provide the minimum requirements for copper sulfate, including physical, chemical, sampling, testing, packaging, and shipping...
This specification covers the requirements for electrodeposited copper.
This Standard applies to electrical metallic tubing fabricated from mild steel, aluminum alloy, or copper alloy intended for use as a metal raceway for the installation of wires and cables in accordance with the Rules of the Canadian Electrical Code, Part I.
This specification covers the requirements for producing brazed joints using copper as the brazing filler metal.
Narrow Your Results