This specification covers copper-clad steel wirestrand composed of a number of round steel, copper-clad wires, for use as guys, messengers, span wires, and for similar purposes where electrical conductance is not a requirement. The strand is...
This specification covers copper-clad steel wirestrand composed of a number of round steel, copper-clad wires, for use as guys, messengers, span wires, and for similar purposes where electrical conductance is not a requirement. The strand is...
This specification covers copper-clad steel wirestrand composed of a number of round steel, copper-clad wires, for use as guys, messengers, span wires, and for similar purposes where electrical conductance is not a requirement. The strand is...
1.1 This specification covers copper-clad steel wirestrand composed of a number of round steel, copper-clad wires, for use as guys, messengers, span wires, and for similar purposes where electrical conductance is not a requirement. 1.2 The values stated in...
This specification covers copper-clad steel wirestrand composed of a number of round steel, copper-clad wires, for use as guys, messengers, span wires, and for similar purposes where electrical conductance is not a requirement. The strand is...
This specification covers copper-clad steel wirestrand composed of a number of round steel, copper-clad wires, for use as guys, messengers, span wires, and for similar purposes where electrical conductance is not a requirement. The strand is...
This specification covers copper-clad steel wirestrand composed of a number of round steel, copper-clad wires, for use as guys, messengers, span wires, and for similar purposes where electrical conductance is not a requirement. The values stated in...
This Standard gives details of an accelerated screening test method and acceptance criteria to determine the suitability of silverplated wire and cable materials for use on spacecraft and associated equipment. The test method, which also determines the suitability of the associated...
This specification covers bare concentric-lay-stranded conductors made from bare round copper-clad steel wires for general use for electrical purposes. Conductors are classified as follows: Grade 40 HS, Grade 30 HS, and Grade 30 EHS. The numbers and diameters of the wires in...
This specification covers bare concentric-lay-stranded conductors made from bare round copper-clad steel wires for general use for electrical purposes. Conductors are classified as follows: Grade 40 HS, Grade 30 HS, and Grade 30 EHS. The numbers and diameters of the wires in...
This specification covers bare bunch-stranded conductors made from round copperwires, either uncoated or coated with tin, lead, or lead-alloy for use as electrical conductors. Coated wires shall include only those wires with finished diameters and densities...
This specification covers bare rope-lay-stranded conductors having concentric-stranded members made from round copperwires, either uncoated or coated with tin, lead, or lead-alloy for use as electrical conductors. Coated wires shall include only those wires with...
1.1 This Standard applies to single-polarity, hand-, or tool-applied splicing wire and cable connectors intended for use with all alloys of copper, aluminum conductors, or copper-clad aluminum conductors, or all three, in accordance with the Canadian Electrical Code Part I, CSA...
This specification covers stranded uninsulated bare, tin, or tin-lead alloy coated copper conductors in which wires in the strand are metallically bonded together by the application of heat additional tin, or tin-lead alloy for use in hookup wire for electronic equipment...
This specification covers bare concentric-lay-stranded conductors made from bare round copper-clad steel wires for general use for electrical purposes. Conductors are classified as follows: Grade 40 HS, Grade 30 HS, and Grade 30 EHS. The numbers and diameters of the wires in...
This specification covers stranded conductor, polyethylene insulated, parallel lay field telephone cable. Each conductor consists of seven strands: four of copper and three of steel
1.1 This standard applies to bare and covered ferrules intended for field wiring and factory wiring for use in accordance with the National Electrical Code, ANSI/NFPA-70, and Canadian Electrical Code, Part I, CSA C22.1. 1.2 Ferrules covered by this standard are intended to facilitate the connection...