loading
ITU-R REPORT M.1025 - Technical and operating characteristics of cordless telephones
January 1, 1990 - ITU-R

Introduction In recent times, cordless telephones which can be connected into the public switched telephone network (PSTN) and have a small service area limited to a few hundred metres, have gained widespread popularity. To meet the growing demand for these cordless...

TIA-470.310 - Telecommunications Telephone Terminal Equipment Cordless Telephone Range Measurement Procedures
October 19, 2010 - TIA

This standard establishes procedures and criteria for evaluating Cordless Telephone Range Performance in a traditional outdoor environment as well as a controlled laboratory environment. The intent is not to establish minimum range distances but rather, standardize range measurement...

TIA-470.320 - Telecommunications - Telephone Terminal Equipment - Cordless Telephone Operation and Feature Performance Requirements
November 15, 2006 - TIA

This standard establishes cordless telephone performance requirements and measurement procedures for evaluating features and operational attributes generally not included in telephones with a corded handset. It is the goal of this document to standardize features and...

ITU-R INFORME M.1025 SP - Technical and operating characteristics of cordless telephones
January 1, 1990 - ITU-R
A description is not available for this item.
ITU-R RAPPORT M.1025 FR - Technical and operating characteristics of cordless telephones
January 1, 1990 - ITU-R
A description is not available for this item.
BS 6833-2 - Apparatus Using Cordless Attachments (Excluding Cellular Radio Apparatus) for Connection to Analogue Interfaces of Public Switched Telephone Networks Part 2: Specification for Cordless Telephone Apparatus Using Radio Links
July 15, 1992 - BSI

For cordless telephone apparatus, using radio links, for connection to public switched telephone networks. To be read in conjunction with BS 6833-1:1987

BS DD ENV 50204 - Radiated Electromagnetic Field from Digital Radio Telephones - Immunity Test
February 15, 1996 - BSI

Recommendations for the immunity of electrical and electronic equipment to electromagnetic fields radiated from GSM (Group Special Mobile) and DECT (Digital European Cordless Telephone) radio systems at 900 MHz and 189 GHz using TDMA (Time Division Multiple Access) techniques.

DSF/ISO/FDIS 21792 - Ships and marine technology -- Navigation and ship operations -- Guidelines for onboard telephone equipment
DS

This standard specifies general requirements as well as specific requirements related to quality of communication, connectivity, installation, performance and maintenance on onboard telephone equipment including automatic telephones, common battery telephones, battery-less...

DS/ENV 50204 - Radiated electromagnetic field from digital radio telephones - Immunity test
June 16, 1995 - DS

This standard relates to the immunity of electrical and electronic equipment to the electromagnetic fields radiated from GSM (Group Special Mobile) and the DECT (Digital European Cordless Telephone) radio systems operating at the frequencies 900 MHz and 1,89 GHz using TDMA (Time...

NG TS 3.08.30 - National Grid Technical Specifications - Cordless Telephony Equipment for Use In Supergrid Substations
February 1, 1995 - NG

This Specification covers the requirements for cordless telephony equipment to interface to the substation telephone exchange and thus extend the telephony system by radio to cover the entire substation site.

TIA-1083 - Telecommunications Communications Products Handset Magnetic Measurement Procedures and Performance Requirements
October 26, 2015 - TIA

This standard defines measurement procedures and performance requirements for the handset generated audio band magnetic noise of wireline telephones. A telephone complies with this standard if it meets the requirements in this standard when manufactured and can be expected to continue...

ITU-T K.61 - Guidance on measurement and numerical prediction of electromagnetic fields for compliance with human exposure limits for telecommunication installations
January 1, 2018 - ITU-T

This Recommendation deals with measurements used for radio-frequency electromagnetic field strength evaluation to verify that human exposure limits are not exceeded by electromagnetic fields produced by telecommunication installations, such as base stations as defined in [IEC 62232], in the...

ITU-T P.310 - Transmission characteristics for narrow-band digital handset and headset telephones
June 1, 2009 - ITU-T

This Recommendation deals with sending and receiving frequency response, loudness rating, noise, distortion, out-of-band signals, linearity, sidetone, echo and delay of narrow-band (300-3400 Hz) digital handset and headset telephones using "Waveform" encoding according to [ITU-T G.711] (PCM...

BS 6833-5 - Apparatus Using Cordless Attachments (Excluding Cellular Radio Apparatus) for Connection to Analogue Interfaces of Public Switched Telephone Networks Part 5: Specification for the Cordless Elements Within PBX Apparatus with Analogue Interfaces to the PSTN and Terminating Stations Treated as an Entirety
June 28, 1991 - BSI

Requirements for the cordless elements, using radio links in accordance with Radiocommunications Agency Specification MPT 1334, of a PBX connected at the users premises directly to analogue interfaces of a PSTN. To be read in conjunction with BS 6833-1 & Parts of BS 6450

BS 6418 - Specification for cordless audio transmission devices using infra-red radiation
October 31, 1983 - BSI

Specifies the transmission parameters for cordless mono and stereo headphones with transmission of the audio signal in television and stereo household equipment by infra-red radiation and also interpreter devices using transmission of speech signals by infra-red radiation.

Advertisement