loading
NR AWS 36 - AWS Static Voltage Converter
November 1, 1983 - NR

Introduction The subject of this specification is a Static Voltage Converter and Base. The Static Voltage Converter will be treated in two parts (1) a module, being the functioning section, as shown on drawing No. ATC/LP/--- and hereinafter called the module, (2) a...

DS/EN 60044-8 - Instrument transformers – Part 8: Electronic current transformers
October 24, 2002 - DS

This part of IEC 60044 applies to newly manufactured electrical current transducers having an analogue voltage output or a digital output, for use with electrical measuring instruments and electrical protective devices at nominal frequencies from 15 Hz to 100 Hz. Clause...

CEI EN IEC 60633 - High-voltage direct current (HVDC) transmission - Vocabulary
November 1, 2019 - CEI

This document defines terms for high-voltage direct current (HVDC) power transmission systems and for HVDC substations using electronic power converters for the conversion from AC to DC or vice versa. This document is applicable to HVDC substations with line...

IEC 60633 REDLINE - High-voltage direct current (HVDC) transmission – Vocabulary
April 1, 2019 - IEC

This document defines terms for high-voltage direct current (HVDC) power transmission systems and for HVDC substations using electronic power converters for the conversion from AC to DC or vice versa. This document is applicable to HVDC substations with line...

DS/EN IEC 61803 - Determination of power losses in high-voltage direct current (HVDC) converter stations with line-commutated converters
December 7, 2020 - DS

This document applies to all line-commutated high-voltage direct current (HVDC) converter stations used for power exchange (power transmission or back-to-back installation) in utility systems. This document presumes the use of 12-pulse thyristor converters...

IEC 61803 - Determination of power losses in high-voltage direct current (HVDC) converter stations with line-commutated converters
October 1, 2020 - IEC

This document applies to all line-commutated high-voltage direct current (HVDC) converter stations used for power exchange (power transmission or back-to-back installation) in utility systems. This document presumes the use of 12-pulse thyristor converters...

IEC/TS 61973 - High voltage direct current (HVDC) substation audible noise
May 1, 2019 - IEC

This technical specification applies to the specification and evaluation of outdoor audible noise from high voltage direct current (HVDC) substations. It is intended to be primarily for the use of the utilities and consultants who are responsible for issuing technical...

DS/EN IEC 61869-15 - Instrument transformers – Part 15: Additional requirements for voltage transformers for DC applications
July 8, 2019 - DS

IEC 61869-15:2018 provides all requirements specific to voltage transformers to be used in DC applications (DCVTs), whatever the technology used. The output signal can be analogue or digital. It is applicable to newly manufactured voltage transformers used for...

High Voltage Direct Current Transmission: Converters, Systems and DC Grids
August 1, 2019 - WILEY

Presents the latest developments in switchgear and DC/DC converters for DC grids, and includes substantially expanded material on MMC HVDC This newly updated edition covers all HVDC transmission technologies including Line Commutated Converter (LCC) HVDC; Voltage Source...

IEC TS 63014-1 - High voltage direct current (HVDC) power transmission – System requirements for DC-side equipment Part 1: Using line-commutated converters
March 1, 2018 - IEC

This Technical Specification is intended to provide an overall and consistent set of guidelines to facilitate the specification of equipment for the DC-side of a high-voltage direct current (HVDC) system using line-commutated converters. For point-to-point...

DSF/PREN IEC 61803 - Determination of power losses in high-voltage direct current (HVDC) converter stations with line-commutated converters
DS

This International Standard applies to all line-commutated high-voltage direct current (HVDC) converter stations used for power exchange in utility systems. This standard presumes the use of 12-pulse thyristor converters but can, with due care, also be used for 6...

IEEE 1378 - Guide for Commissioning High-Voltage Direct-Current (HVDC) Converter Stations and Associated Transmission Systems
July 10, 1997 - IEEE

This guide provides general guidelines for commissioning high-voltage direct-current (HVDC) converter stations and associated transmission systems. These guidelines apply to HVDC systems utilizing 6-pulse or 12-pulse thyristorvalve converter units (see Figure 1)...

IEC TR 62543 - High-voltage direct current (HVDC) power transmission using voltage sourced converters (VSC)
May 1, 2017 - IEC

This technical report gives general guidance on the subject of voltage-sourced converters used for transmission of power by high voltage direct current (HVDC). It describes converters that are not only voltage-sourced (containing a capacitive energy storage...

CSA C60044-8 - Instrument transformers – Part 8: Electronic current transformers
January 1, 2007 - CSA

General This part of IEC 60044 applies to newly manufactured electronic current transformers having an analogue voltage output or a digital output, for use with electrical measuring instruments and electrical protective devices at nominal frequencies from 15 Hz to 100 Hz...

IEC 61975 - High-voltage direct current (HVDC) installations – System tests
September 1, 2016 - IEC

This International Standard applies to system tests for high-voltage direct current (HVDC) installations which consist of a sending terminal and a receiving terminal, each connected to an AC system. The tests specified in this standard are based on bidirectional...

IEC 62751-1 - Power losses in voltage sourced converter (VSC) valves for high-voltage direct current (HVDC) systems – Part 1: General requirements
April 1, 2018 - IEC

This part of IEC 62751 sets out the general principles for calculating the power losses in the converter valves of a voltage sourced converter (VSC) for high-voltage direct current (HVDC) applications, independent of the converter topology. Clauses 6 and 8...

DSF/EN 60700-2/PRA1 - Thyristor valves for high voltage direct current (HVDC) power transmission – Part 2: Terminology
DS

IEC 60700-2:2016 defines terms for thyristor valves for high-voltage direct current (HVDC) power transmission with line commutated converters most commonly based on three-phase bridge connections for the conversion from AC to DC and vice versa.

IEC 62501 - Voltage sourced converter (VSC) valves for high-voltage direct current (HVDC) power transmission – Electrical testing
September 1, 2017 - IEC

This International Standard applies to self-commutated converter valves, for use in a threephase bridge voltage sourced converter (VSC) for high voltage d.c. power transmission or as part of a back-to-back link. It is restricted to electrical type...

IEC TR 62544 - High-voltage direct current (HVDC) systems – Application of active filters
February 1, 2020 - IEC

This technical report gives general guidance on the subject of active filters for use in high-voltage direct current (HVDC) power transmission. It describes systems where active devices are used primarily to achieve a reduction in harmonics in the d.c. or a.c. systems. This...

IEC 60044-8 - Instrument transformers - Part 8: Electronic current transformers
July 1, 2002 - IEC

General This part of IEC 60044 applies to newly manufactured electronic current transformers having an analogue voltage output or a digital output, for use with electrical measuring instruments and electrical protective devices at nominal frequencies from 15 Hz to 100 Hz...

Advertisement