loading
AAMI QUALITY SYSTEM - THE QUALITY SYSTEM COMPENDIUM: REQ & INDUSTRY PRACTICE
AAMI
A description is not available for this item.
MIL-C-22492 - CUTTER, CIRCLE, SELF-CENTERING
May 9, 1960 - NPFC

This specification covers circle cutters with a self-centering device, capable of accurately cutting holes in various materials (see 3.3.1) and in very thin metals to a center punched mark without the use of a pilot hole. Circle cutters and sets of cutters shall be of the...

A-A-59859 - ROPE CUTTER, ELECTRIC
January 11, 2010 - NPFC

This commercial item description covers the requirements for an electric rope cutter which is used to cut and seal the ends of a rope.

COMDTINST M1650.20A - Cutter Recognition and Heritage Programs
October 28, 2019 - DOT

PURPOSE. This Manual provides Cuttermen an accessible and coherent touchpoint to cutter recognition and heritage programs through the inclusion of historical milestones, memorials, observances and ceremonies. It also outline the policies, procedures and standards for Office of Cutter...

A-A-3047 - CUTTER, BOLT
NPFC
A description is not available for this item.
A-A-58076 - CUTTER, COUNTERSINKS
NPFC
A description is not available for this item.
GGG-C-740 - CUTTER, BOLT
NPFC
A description is not available for this item.
A-A-568 - CUTTER,GRINDER
NPFC
A description is not available for this item.
ANSI B94.8 - Inserted Blade Milling Cutter Bodies
January 1, 1967 - ASME

This standard covers general dimensions of inserted blade milling cutters, such as outside diameters, overall widths, arbor or center holes, dimensional data pertaining to driving slots and mounting elements. It covers a cutter diameter range of 4 through 24 inches.

MIL-DTL-32209 - CUTTER, CABLE MLU-63/B
October 7, 2008 - NPFC

This document gives the requirements for the manufacture, assembly, and packaging of the Cable Cutter and the methods of inspection and tests upon which product acceptance will be based.

MIL-DTL-32208 - CUTTER, CABLE MLU-61/B
February 2, 2008 - NPFC

This document gives the requirements for the manufacture, assembly, and packaging of the MLU-61/B Cable Cutter and the methods of inspection and tests upon which product acceptance will be based.

FORD U-MA003-8505 - MATERIALS FOR GLEASON CUTTER BLADES
January 1, 1989 - FORD

1. SCOPE These materials, treatments and conditions specified in t h i s s t a n d a r d shall apply t o t h e manufacture and testing of Gleason cutter blades of all dimensions.

COMDTINST M3120.9 - COAST GUARD CUTTER SEAMANSHIP MANUAL
November 4, 2020 - DOT

Purpose of this Manual. This Manual provides policy and doctrine for deck operations / evolutions on all Coast Guard cutters. This Manual compliments References (a) through (p) and other pertinent directives and publications for deck operations / evolutions. Tactics, Techniques, and...

ASTM C944/C944M-19 - Standard Test Method for Abrasion Resistance of Concrete or Mortar Surfaces by the Rotating-Cutter Method
October 1, 2019 - ASTM International

This test method covers the procedure for determining the abrasion resistance of either concrete or mortar surfaces using the rotating-cutter method. The method involves an abrasion device, a rotating cutter, a balance and a leveling plate. The surface description, size, and finish...

ASTM C944/C944M-12 - Standard Test Method for Abrasion Resistance of Concrete or Mortar Surfaces by the Rotating-Cutter Method
December 1, 2012 - ASTM International

This test method covers the procedure for determining the abrasion resistance of either concrete or mortar surfaces using the rotating-cutter method. The method involves an abrasion device, a rotating cutter, a balance and a leveling plate. The surface description, size, and finish...

ASTM C944/C944M-99(2005)e1 - Standard Test Method for Abrasion Resistance of Concrete or Mortar Surfaces by the Rotating-Cutter Method
May 1, 2005 - ASTM International

This test method covers the procedure for determining the abrasion resistance of either concrete or mortar surfaces using the rotating-cutter method. The method involves an abrasion device, a rotating cutter, a balance and a leveling plate. The surface description, size, and finish...

ANSI B5.53M - Cutter and Tool Grinding Machines
January 1, 1982 - ASME

PURPOSE AND SCOPE The purpose of this Standard is to make it possible to interchange grinding operations between like types and sizes of machines. The interchangeability of such grinding operations is intended to provide flexibility, minimize obsolescence, and meet national emergency requirements....

A-A-52207 - CUTTER, BARBED WIRE, INSULATED HANDLES, HAND OPERATED
August 12, 1996 - NPFC

This commercial item description covers one type of hand operated, barbed wire cutter with insulated handles. The cutters covered by this commercial item description are intended for use in the field to cut barbed wire which is charged with a high voltage.

MIL-DTL-32579 - Cartridge, CAL .45, Match, Wad Cutter, Commercial
May 11, 2020 - NPFC

This specification covers the requirements and verification methods for the Cartridge, Caliber .45, Match, Wad Cutter, Commercial for use in Caliber .45 pistols.

MIL-DTL-82762 - CUTTER, DELAY, PROPELLANT ACTUATED, MLU-58/B
September 21, 2004 - NPFC

This specification covers the requirements for the MLU-58/B Propellant Actuated Cutter.

Advertisement