ISO 11418-1:2016 specifies the design, dimensions, material and requirements of drop-dispensing glass bottles. Drop-dispensing glass bottles are applicable to primary packs used in direct contact with a drug. It is applicable to drop-dispensing...
This document specifies the design, dimensions, material and requirements of drop-dispensing glass bottles. Drop-dispensing glass bottles are applicable to primary packs used in direct contact with a drug. This document is applicable to...
This document specifies the design, dimensions, material and requirements of drop-dispensing glass bottles. Drop-dispensing glass bottles are applicable to primary packs used in direct contact with a drug. This document is applicable to...
Capacities, material, dimensions and design of ribbed bottles for preparations for external use. Materials and certain requirements for caps.
This Standard contains requirements for the following equipment: dispensing freezers that process and freeze previously pasteurized product (e.g., soft ice cream, ice milk, yogurt, malts, custards) and dispense it directly into the consumer's container; dispensing freezers that...
The General Services Administration has authorized the use of this commercial item description. This commercial item description covers a 32 ounce capacity screwcap bottle suitable for storing laboratory chemicals, solutions and corrosive liquids.
The Commercial Item Description shall be used in preference to Federal Specification NNN-B-001618. This commercial item description covers one type of narrow mouth, plastic, screwcap bottle, suitable for storing laboratory solutions and corrosive liquids and as a shipping container for...
This commercial item description (CID) covers ready-to-use (RTU) and liquid concentrated (used in chemical cleaning dispensing systems) glass cleaners with and without antifogging properties. The glass cleaner may be used for the following applications: polishing glass...
This Standard contains requirements for bulk milk dispensers designed to dispense servings of milk or milk products by manual or machine actuation. This Standard does not apply to dispensing freezers (soft-serve machines), vending machines, or manual food and beverage...
The General Services Administration has authorized the use of this Commercial Item Description as a replacement for Military Specification MIL-S-36662 which is cancelled. This Commercial Item Description covers perforated bottle stoppers with removable plugs, for use as solid or perforated...
004950-000000-000000
This SAE Recommended Practice is applicable to gasoline and diesel fuel filters installed on fuel dispensing equipment, mobile or stationary. It describes a set of tests used to characterize the structural integrity, filtration performance, and reaction to water contaminant with fuel...