NOTE: This guide specification covers requirements for access doors and panels.
This Standard specifies requirements for the design, construction, and installation of garage doors and other large access doors in external walls of buildings. This Standard covers domestic doors for openings up to three metres in height and general purpose doors...
This specification covers the principal dimensions and the mechanical requirements for manufacturing individually dogged, airtight/gastight double doors of steel and aluminum construction for personnel access through bulkheads, complete with frames, intended to maintain the structural...
This specification covers emergency conditions, occupant safety and accommodations for occupants and cargo. The applicant for a design approval must seek the individual guidance of their respective civil aviation authority (CAA) body concerning the use of this standard as part of a certification...
1.1 This practice provides ergonomic design criteria from a human-machine perspective for the design and construction of maritime vessels and structures and for equipment, systems, and subsystems contained therein, including vendor-purchased hardware and software. 1.1.1 The focus of these design...
5.1 Shielding performance testing should be performed to verify analytical predictions of shielding effectiveness, compliance with design requirements, and determine the location(s) of shielding deficiencies that may require either supplemental shielding, design modification, or changes to...
1.1 This specification covers performance requirements and methods of test for the resistance to forced entry of window and door assemblies. This specification addresses the capability of window and door assemblies to frustrate and potentially delay or deter opportunistic entry by...
This specification covers one type of lightweight field and mobile shelter designed for transport by cargo truck, fixed or rotary winged aircraft, rail, and ship, as shelter, electrical equipment S-280/G. Core, adhesive, and sealer materials used in the construction of this item shall be in...
This specification covers the requirements for manually fed, motor-driven vertically oscillating arm type, automatically controlled, commercial pot, pan, and utensil washing machine (also referred to as "the washer"). The washer is of one rack capacity (Type I) and is available in either Style A...
1.1 These test methods cover anchor systems used for the installation of fixed detention hollow metal vision systems and door assemblies of various materials and types of construction. These anchor systems are used to install fixed hollow metal vision systems and door assemblies in...
This SAE Aerospace Standard describes the system used by passenger boarding stairs (PBS) mobile passenger boarding ramps (PBS) and boarding bridges (PBB) to inform on-board cabin crew about the docking status of the PBS/PBR/PBB and whether it is positioned such that it is safe to open the aircraft...
1.1 This practice provides ergonomic design criteria from a human-machine perspective for the design and construction of maritime vessels and structures and for equipment, systems, and subsystems contained therein, including vendor-purchased hardware and software. 1.1.1 The focus of these design...
No scope available.
This document specifies the requirements and test methods for access components comprising a frame and a door or doors which provide access to the flue of a chimney for the purpose of inspection or cleaning. Access components for higher nominal working temperature...
This specification covers one type of lightweight field and mobile shelter designed for transport by cargo truck, fixed or rotary winged aircraft, rail, and ship, as shelter, electrical equipment S-280/G. Core, adhesive, and sealer materials used in the construction of this item shall be in...
3.1 Access control system devices are installed at strategic locations, such as all exterior entrances, administrative offices, grow rooms, processing rooms, manufacturing rooms, storage areas, transaction areas, loading dock, vaults, and locker room. 3.2 Access control system...
This specification covers safety requirements, test methods, and warnings for child safety locks and latches intended to be installed by consumers to the interior of residential cabinet doors or drawers to restrict access to household cabinets by children under the age of 48 months....