This Standard specifies the characteristics of steel and martensitic stainless steel self drillingtapping screws. NOTE 1 Steel and martensitic stainless steel self drillingtapping screws specified in this Standard are hereafter referred to as "steel self...
This SAE Standard covers the dimensional and general specifications, including performance requirements, for carbon steel self-drillingtapping screws suitable for use in general applications having point Styles 2, 3, 4, and 5. It is the objective of this document to ensure that...
This standard covers the dimensional and general specifications, including performance requirements, for carbon steel self-drillingtapping screws suitable for use in general applications. It is the objective of this standard to insure that carbon steel self-drilling...
GENERAL: This standard covers requirements for carbon steel self-drillingtapping screws suitable for use in general engineering applications. The objective of this standard is to insure that carbon steel self-drillingtapping screws drill a hole and form or cut...
Scope and field of application This standard specifies dimensions, requirements and test methods for heat-treated self-drillingtapping screws ('tapping screws', for short). These screws have a drill point with which they form a pilot hole during assembly, followed by a...
This standard covers materials and performance requirements for metric and customary series case hardened self-drillingtapping screws suitable for general applications. It is applicable also to sems employing the respective types of tapping screws. Dimensional characteristics...
This Standard specifies the characteristics of steel drilling screws with tapping screw thread with thread sizes from ST2.9 to ST6.3 inclusive. The characteristics of drilling screws not specified in ISO 15480, ISO 15481, ISO 15482 and ISO 15483 are given in Annex JA. NOTE: The...
This part of ISO 11148 applies to hand-held non-electric power tools (hereinafter "drills and tappers") intended for rotary drilling of holes in all kinds of material, e.g. wood, metal, concrete and plastics, or for tapping and cleaning threads in metal and plastics. The...
ISO 11148-3:2012 applies to hand-held non-electric power tools (hereinafter ""drills and tappers"") intended for rotary drilling of holes in all kinds of material, e.g. wood, metal, concrete and plastics, or for tapping and cleaning threads in metal and plastics. The...