5.1 The procedures described in this practice have proven utility in the inspecting (1) monolithic polymer matrix composites (laminates) for bulk defects, (2) metals for corrosion during the service life of the part of interest, (3) thickness checks, (4) adhesive bonding of metals, composites, and...
5.1 The procedures described in this practice have proven utility in the inspecting (1) monolithic polymer matrix composites for bulk defects, (2) metals for corrosion during the service life of the part of interest, (3) thickness checks, (4) adhesive bonding of metals, composites, and sandwich...
4.1 Design-The design procedures defined in this practice are intended to provide acceptable guidance in the original design of electrical systems. 4.2 Alteration-The alteration procedures defined in this practice are intended to provide acceptable guidance for modification of general...
This European Standard specifies the size 4 receptacle for rack and panel application used in the family of modular rectangular electrical and optical connector with rectangular inserts. The plug corresponding to this receptacle is defined in EN 4644-141.
This European Standard specifies the size 3 receptacle for rack and panel application used in the family of modular rectangular electrical and optical connector with rectangular inserts. The plug corresponding to this receptacle is defined in EN 4644-131.
This standard specifies a method of checking air leakage of the seals at the interfaces between: - mounting panel and receptacle; - housing (shell) and insulator; - insulator and contacts; - insulator and cables; - receptacle and plug; of elements of connection subjected to an air pressure...
This European Standard defines the rack and panel rear mounted plug 2 and 4 modules, series 3 used in the family of rectangular electrical connectors. The receptacles corresponding to those plugs are defined in EN 4165-002. The protective covers corresponding to those plugs are...
This European Standard specifies the size 4 plug for rack and panel applications used in the family of modular rectangular electrical and optical connector with rectangular inserts. The receptacle corresponding to this plug is defined in EN 4644-142. This size 4 plug connector can...
This European Standard specifies the size 3 plug for rack and panel applications used in the family of modular rectangular electrical and optical connector with rectangular inserts. The receptacle corresponding to this plug is defined in EN 4644-133.
This European Standard specifies the characteristics of rectangular inserts used in the family of electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 °C (or 125 °C) continuous, coupled by a locking mechanism or rack and panel.
This European Standard defines the size 2 plug used in the family of rectangular electrical connectors for rack to panel, with interchangeable inserts. The receptacle corresponding to this plug is defined in EN 3682 004.
This European Standard defines the size 3 plug used in the family of rectangular electrical connectors for rack to panel, with interchangeable inserts. The receptacle corresponding to this plug is defined in EN 3682 006.
This European Standard defines the size 3 receptacle used in the family of rectangular electrical connectors for rack to panel, with interchangeable inserts. The plug corresponding to this receptacle is defined in EN 3682 007.
This European Standard defines the size 4 plug used in the family of rectangular electrical connectors for rack to panel, with interchangeable inserts. The receptacle corresponding to this plug is defined in EN 3682 008.
This European Standard defines the size 4 receptacle used in the family of rectangular electrical connectors for rack to panel, with interchangeable inserts. The plug corresponding to this receptacle is defined in EN 3682-009.
This standard defines the size 2 receptacle used in the family of rectangular electrical connectors for rack to panel, with interchangeable inserts. The plug corresponding to this receptacle is defined in EN 3682-005.
This European standard specifies the characteristics of module in the family of modular connector coupled by central threaded coupling, or rack and panel or push-pull latching mechanism. For contacts and fillers plug associated see EN 4165-002.
This European Standard defines the common conditions for plug and receptacle, rack to panel with interchangeable insulators and continuous temperature rating 150 °C.