This part of IEC 60364 addresses the earthing arrangements and protective conductors including protective bonding conductors in order to satisfy the safety of the electrical installation. This document also includes requirements regarding earthing and equipotential bonding for information...
Class A plain conduit; Class B, screwed conduit. Corresponding fittings; couplers , boxes, elbows, etc. Dimensions, test methods, details of gauges. See also BS 4568.
This Standard applies to multiple-conductor control and instrumentation cables (including thermocouple cables and thermocouple extension cables) having a voltage rating not exceeding 1000 V and intended for installation in accordance with CSA C22.1, Canadian Electrical Code, Part I. Note:...
This clause of Part 1 is completely replaced by the following: This part of IEC 60669 applies to electronic control devices, a general term to cover electronic switches, home and building electronic systems (HBES) / building automation and control systems (BACS) switches and electronic extension...
This Technical Report serves as a supplement to IEC 60364-5-52:2009 and explains the rules so as to facilitate the design, selection, erection and maintenance of wiring systems. It is written for everyone concerned with the design, the selection and supply of equipment, as well as the...
This document specifies requirements for metallic, non-metallic and composite cable ties and their associated fixing devices used for the management and support of wiring systems in electrical installations. Cable ties and associated fixing devices can also be suitable for other...
IEC 62275:2018 specifies requirements for metallic, non-metallic and composite cable ties and their associated fixing devices used for the management and support of wiring systems in electrical installations. This third edition cancels and replaces the second edition published in 2013...
This book provides individual country information on electrical plugs, wiring and electricity supplies for over 110 countries spanning Europe, the Americas, the Middle East , Africa, Asia and the Pacific Rim.
This document provides specific requirements for process sealing between a flammable process fluid and an electrical system where a failure could allow the migration of the process fluid directly into the premises wiring system. NOTE Some definitions differentiate the terms...
This document is applicable to mechanical switching devices designed as "circuit-breakers for equipment" (CBE) for household and similar applications. CBEs according to this document are intended to provide protection to circuits within electrical equipment including its components (e.g....
This International Standard is applicable to mechanical switching devices designed as "circuit- breakers for equipment" (CBE) for household and similar applications. CBEs according to this standard are intended to provide protection to circuits within electrical equipment including its...
This Technical Specification specifies the construction, testing, installation and maintenance of Power-i apparatus and systems which utilise electronically controlled spark duration limitation to maintain an adequate level of intrinsic safety. This Technical Specification contains requirements for...
This International Standard applies to two up to five wire installation couplers including earth, if provided, with a rated voltage up to and including 500 V AC or DC and a rated connecting capacity up to and including 10 mm² for permanent connection in electrical installations. Installation...
This Standard applies to enclosed equipment that is to be permanently field connected to line or load circuits rated 1000 V or less in accordance with CSA C22.1, Canadian Electrical Code, Part I. This Standard applies to the minimum wiring space and wire bending space requirements for...
IEC 61892-6:2019 provides specific requirements for the installation of electrical equipment in mobile and fixed offshore units, including pipeline, pumping or "pigging" stations, compressor stations and single buoy moorings, used in the offshore petroleum industry for drilling, production,...
This part of IEC 61892 provides specific requirements for the installation of electrical equipment in mobile and fixed offshore units, including pipeline, pumping or "pigging" stations, compressor stations and single buoy moorings, used in the offshore petroleum industry for drilling,...
This document applies to two-wire, up to five-wire installation couplers, including earth, if provided, with a rated voltage up to and including 500 V AC or DC and a rated connecting capacity up to and including 10 mm2 for permanent connection in electrical installations. Installation...
This document applies to two-wire, up to five-wire installation couplers, including earth, if provided, with a rated voltage up to and including 500 V AC or DC and a rated connecting capacity up to and including 10 mm2 for permanent connection in electrical installations. Installation...
This Standard is applicable to thermal-links intended for incorporation in electrical appliances, electronic equipment and component parts thereof, normally intended for use indoors, in order to protect them against excessive temperatures under abnormal conditions. Guidance for application...