loading
BS 5954 - Dimensions of Panels and Racks for Electronic Equipment
September 30, 1980 - BSI

Panel and rack dimensions and fixing details for electronic equipment for use with the 482.6 mm (19 in) system.

FAA-E-2672 - RACK CABINET, SOLID-SIDED AND OPEN-SIDED (INCLUDES AMENDMENT 1)
September 26, 1977 - FAA

The electronic equipment racks covered by this specification are of two basic configurations, (1) modular solid-sided sheetmetal steel cabinets with access doors (rear only and optional front) and (2) modular open-sided racks having no sides or doors. Both configurations...

IEC 60297-2 - Dimensions of Mechanical Structures of the 482.6 mm (19 Inch) Series Part 2: Cabinets and Pitches of Rack Structures
January 1, 1982 - IEC

This standard covers the basic dimensions of free-standing cabinets and fixed rack structures used in 482.6 mm (19 in) rack and panel electronic equipment practice.

BS 5954-2 - Dimensions of Mechanical Structures of the 482.6mm (19in) Series Part 2: Cabinets and Pitches of Rack Structures
November 29, 1985 - BSI

Specifies basic dimensions used in 482.6 mm (19 in) rack and panel electronic equipment practice.

CEI EN 61587-2 - Mechanical structures for electronic equipment - Tests for IEC 60917 and IEC 60297 Part 2: Seismic tests for cabinets and racks
July 1, 2012 - CEI

This part of IEC 61587 specifies seismic tests for cabinets and racks accommodated with IEC 60917 and 60297 series. It applies, in whole or in part, only to the mechanical structures of cabinets and racks for electronic equipment according to the above cited series of...

DS/EN 61587-2 - Mechanical structures for electronic equipment - Tests for IEC 60917 and IEC 60297 - Part 2: Seismic tests for cabinets and racks
December 16, 2011 - DS

This part of IEC 61587 specifies seismic tests for cabinets and racks accommodated with IEC 60917 and 60297 series. It applies, in whole or in part, only to the mechanical structures of cabinets and racks for electronic equipment according to the above cited series of...

IEC 61587-2 - Mechanical structures for electronic equipment – Tests for IEC 60917 and IEC 60297 – Part 2: Seismic tests for cabinets and racks
August 1, 2011 - IEC

This part of IEC 61587 specifies seismic tests for cabinets and racks accommodated with IEC 60917 and 60297 series. It applies, in whole or in part, only to the mechanical structures of cabinets and racks for electronic equipment according to the above cited series of...

FMAPPROVAL 6917 - Rack Storage Flue Spacers
August 1, 2013 - FM

This standard sets the performance requirements of rack storage flue spacers in regards to their ability to maintain a minimum 6 in. (76 mm) wide transverse flue space within a rack structure under various anticipated storage rack loadings. All requirements in this standard...

GMKOREA EDS-T-3102 - Roof Rack Stiffness Test
December 1, 2011 - GMKOREA

This standard applies to passenger cars and multi-purpose vehicles to which the roof rack can be mounted. PURPOSE This standard aims at specifying the test procedures and test specifications to evaluate stiffness of the roof rack at a time of luggage transportation with the vehicle...

AA-R-20 - RACK, DISPLAY, BOOK, (WOOD)
January 7, 1972 - NPFC

This specification covers one type of book display rack fabricated of wood for general office use.

MIL-DTL-28748 - CONNECTOR, PLUG AND RECEPTACLE, RECTANGULAR, RACK AND PANEL SOLDER TYPE AND CRIMP TYPE CONTACTS GENERAL SPECIFICATION FOR
August 4, 2017 - NPFC

This specification covers rectangular, rack and panel, electrical connectors, with nonremovable solder type contacts, and removable crimp type contacts, intended for use in electronic and electrical equipment

GMKOREA EDS-T-2617 - RACK AND PINION GEAR
June 19, 2006 - GMKOREA

This standard contains test items and specifications required during development and mass production of the rack and pinion steering gear.

AA-R-1598 - RACK, STORAGE, DATA TAPE
November 18, 1970 - NPFC

This specification covers storage racks designed to store and display 8-½-inch and 10-½-inch diameter reels of ½-inch width data tape.

NR SAO-IEC-UG-1 - Retrofitting Rack Mounted Nodes
October 29, 1999 - NR

Introduction The IECC currently makes use of box type nodes to provide communication between subsystems and the Superlink networks. These have proved to be unreliable when the internal temperature is higher than 35 degrees C. Nine Tiles Limited have now produced rack mounted versions of the...

PIP ELSMC14 - Low-Voltage Switch Rack Specification
January 1, 2019 - PIP

This Practice describes the requirements for the design, fabrication, inspection, testing, and shipping of factory-assembled outdoor low-voltage switch racks. This Practice includes requirements for switch rack components including buses, enclosures, motor starters, fused switches,...

MIL-C-28748 - CONNECTOR, PLUG AND RECEPTACLE, RECTANGULAR, RACK AND PANEL SOLDER TYPE AND CRIMP TYPE CONTACTS, GENERAL SPECIFICATION FOR
September 20, 1991 - NPFC

This specification covers rectangular, rack and panel, electrical connectors, with nonremovable solder type contacts, and removable crimp type contacts, intended for use in electronic and electrical equipments (see 6.1).

MS 14140 - PLATE - RACK
NPFC
A description is not available for this item.
MS 36401 - RACK, PIPET
NPFC
A description is not available for this item.
MS 36408 - RACK, THERMOMETER
NPFC
A description is not available for this item.
FAA-D-21140 - PANEL RACK
DOT
A description is not available for this item.
Advertisement