This European Standard specifies test methods for the determination of properties of composites made from cellulose-based materials and thermoplastics, usually called wood-polymer composites (WPC) or natural fibre composites (NFC). NOTE For editorial reasons, in EN 15534 the abbreviation...
This European Standard specifies test methods for the determination of properties of composites made from cellulose-based materials and thermoplastics, usually called wood-polymer composites (WPC) or natural fibre composites (NFC). NOTE - For editorial reasons, in EN 15534 the abbreviation...
This European Standard specifies the composition, property requirements including electrical properties, and dimensional tolerances for drawn round copper wire from 0,04 mm up to and including 5,0 mm for the manufacture of electrical conductors intended for the production of...
This European Standard specifies the composition, property requirements including electrical properties, and dimensional tolerances for drawn round copper wire from 0,04 mm up to and including 5,0 mm for the manufacture of electrical conductors intended for the production of...
This European Standard establishes a system of designation for profiles made of unplasticized poly(vinyl chloride) (PVC-U) intended to be used for building applications. This part is applicable to light coloured and coloured PVC-U profiles, obtained by a mono-extrusion or a co-extrusion...
This European Standard is applicable to specify the requirements for the design and erection of earthing systems of electrical installations, in systems with nominal voltage above 1 kV a.c. and nominal frequency up to and including 60 Hz, so as to provide safety and proper functioning...
This European Standard establishes a system of designation for profiles made of cellular unplasticized poly(vinyl chloride) (PVC-UE) intended to be used for building applications. This part is applicable to light coloured and coloured mono-extruded PVC-UE profiles, co-extruded profiles...
This European Standard applies to the insulating synthetic ropes used in overhead contact lines. This European Standard specifies the characteristics of insulating synthetic rope assemblies and is applicable to electric traction overhead contact lines for railways, light railways,...
This European Standard relates to EN 50117-1 and should be read in conjunction with this generic specification. This standard applies to single and/or multiple miniaturised coaxial cables used in digital communication systems on the Telecom applications. The cables covered by...
This sectional specification relates to EN 50117-1: Generic specification for coaxial cables, and should be read in conjunction with this generic standard. This specification applies to coaxial cables for BCT-cabling in accordance with EN 50173 operating at a maximum DC voltage...