This Standard sets out safety requirements for cord extension sets intended for use at low voltage, including cord extension sets with a separable reeling or coiling device. Cord extension sets incorporating an integral reeling or coiling device are...
This Standard sets out essential safety requirements for cord extension sockets and inlet plugs, as defined in Clause 1.4, intended for use at extra-low or low voltages, and inlet plugs with rated voltages not exceeding 250 V and current ratings not exceeding 20 A in accordance...
This specification establishes the requirements for manufacture and acceptance of a detonating cord, critical item, referred to herein as the cord.
003550-000000-000000
1. SCOPE The material defined by this specification is a plaited polyester cord.
1. SCOPE The material defined by this specification is a woven elastic cord made from viscose rayon and extruded rubber elastic components.
1. SCOPE The material defined by this specification is a woven elastic cord made from viscose rayon and extruded rubber elastic components.
Scope. This document covers braided nylon coreless cord. Classification. The cord shall be of the type specified (see TABLE I and 6.2). A part or identifying number for the cord shall be as specified in 6.3 and be applicable to TABLE I. After treated cordage shall be of the...
The cord-edge textile braid (cord-edge) is intended for use on garrison caps worn by military personnel of the Departments of the Army and the Air Force.
This specification covers braided polyester coreless Parachute Cord.
This specification covers braided Spectra® coreless Parachute Cord.
This specification covers braided aramid, intermediate modulus of elasticity coreless cord.
This specification covers the requirements for two types of detonating cord assemblies (see 6.1).
This specification covers elastic cord encased within a braided cotton cover.
1. SCOPE: The material defined by this specification is a twisted Kraft Paper cord.
This specification stipulates the requirements, for braided nylon cord for aerospace purposes in a range of types and constructions.
029300-000000-000000