This standard specifies the general characteristics, the conditions for qualification, acceptance and quality assurance, as well as the test programs and groups for rectangular multipin fibre optic connectors.
This standard specifies the general characteristics, the conditions for qualification, acceptance and quality assurance, as well as the test programs and groups for rectangular multipin fibre optic connectors.
This standard lists the product standards for use with circular optical connectors covered by technical specification EN 3733-001. This standard also defines the conditions common to a single-way fibre optic connector with vibration proof self-locking coupling ring, for a...
This standard specifies the characteristics of receptacle connectors with four hole fixing in the family of circular single channel fibre optic connectors incorporating ferrules for aerospace series single core optical cable in accordance with EN 4532. Connector...
This standard specifies the characteristics of receptacle connectors with two hole fixing in the family of circular single channel fibre optic connectors incorporating ferrules for aerospace series single core optical cable in accordance with EN 4532. Connector interface...
This standard specifies the characteristics of plug connectors in the family of circular single channel fibre optic connectors incorporating ferrules for aerospace series single core optical cable in accordance with EN 4532. Connector interface dimensions, table of tests...
This standard specifies the characteristics of receptacle connectors with two hole fixing in the family of circular single channel fibre optic connectors incorporating ferrules for aerospace series single core optical cable in accordance with EN 4532. Connector interface...
This standard specifies the characteristics of receptacle connector dummy jam nut fixing for single channel fibre optic plug connectors, operating temperature up to 150 °C. Connector interface dimensions, table of tests and qualification approval requirements, are...
This standard specifies the characteristics of receptacle connector dummy four holes fixing for single channel fibre optic plug connectors, operating temperature up to 150 °C. Connector interface dimensions, table of tests and qualification approval requirements are...
This standard specifies the characteristics of receptacle connector dummy two holes fixing for single channel fibre optic plug connectors, operating temperature up to 150 °C. Connector interface dimensions, table of tests and qualification approval requirements, are...
This European Standard specifies the required characteristics, the condition for qualification, acceptance and quality assurance for electrical and optical rectangular connectors with single or multiple removable rectangular inserts for use in a temperature range from - 65 °C to 175 °C...
This standard specifies the characteristics of protective covers for single channel fibre optic receptacle connectors four and two hole fixing, operating temperature up to 150 °C. Connector interface dimensions, table of tests and qualification approval requirements, are...
This standard specifies the characteristics of receptacle sub-assemblies for single channel fibre optic receptacle connectors for aerospace series single core optical cable in accordance with EN 4532, operating temperature up to 150 °C. Connector interface dimensions, table of...
This standard specifies the characteristics of plug sub-assemblies for single channel fibre optic plug connectors for aerospace series single core optical cable in accordance with EN 4532, operating temperature up to 150 °C. Connector interface dimensions, table of tests and...
This standard specifies the characteristics of protective covers for single channel fibre optic jam nut receptacle connectors, operating temperature up to 150 °C. Connector interface dimensions, table of tests and qualification approval requirements, are contained in the...
This European Standard specifies the general characteristics, the conditions for qualification, acceptance and quality assurance, as well as the test programs and groups for threaded ring coupling circular fibre optic self-locking connectors, fire-resistant or non fire-resistant,...
This handbook considers best practice during initial design and how the practices chosen affect through life support of the installation. Looming and installation practices are a critical aspect of any aircraft electrical/avionics installation. In order to provide a reliable and efficient system it...
This standard specifies the general characteristics, the conditions for qualification, acceptance and quality assurance, as well as the test programs and groups for threaded ring coupling circular fibre optic self-locking connectors, fire-resistant or non fire-resistant, intended for...
This standard specifies the characteristics of cable support boots for single channel fibre optic plug and receptacle connectors for aerospace series single core optical cable in accordance with EN 4532, operating temperature up to 150 °C. Connector interface dimensions, table...
1.1 General Part 001 of EN 4533 examines the termination of optical fibre cables used in aerospace applications. Termination is the act of installing an optical terminus onto the end of a buffered fibre or fibre optic cable. It encompasses several sequential procedures or practices. Although...