This standard describes circular M12 connectors typically used for industrial process measurement and control. These connectors consist of fixed and free connectors with screwlocking as well as adaptors. The connectors are suitable to connect two optic...
IEC 61076-2-107:2010 describes circular M12 connectors typically used for industrial process measurement and control. These connectors consist of fixed and free connectors with screw-locking as well as adaptors. The connectors are suitable to connect two optic...
This document supersedes SAE J1962 200204, and is technically equivalent to ISO/DIS 15031-3: December 14, 2001. This document is intended to satisfy the requirements of an OBD connector as required by U.S. On-Board Diagnostic (OBD) regulations. The diagnostic connection specified in this...
This part of IEC 61076 covers hybrid rectangular connectors with a 3 poles 16 A electric portion for power supply and a duplex fibre optic connector type LC portion for data transmission. These connectors consist of fixed and free connectors, either rewirable or...
This International Standard covers hybrid rectangular connectors with a 3 poles 16 A electric portion for power supply and a duplex fibre optic connector type LC portion for data transmission. These connectors consist of fixed and free connectors, either rewirable...
This part of IEC 61076 covers hybrid rectangular connectors with a 3 poles 16 A electric portion for power supply and a duplex fibre optic connector type LC portion for data transmission. These connectors consist of fixed and free connectors, either rewirable or...
This International Standard covers hybrid rectangular connectors with a 3 poles 16 A electric portion for power supply and a duplex fibre optic connector type LC portion for data transmission. These connectors consist of fixed and free connectors, either rewirable...
This part of IEC 61169 provides test methods for the insertion loss of radio-frequency (RF) connectors. This document is applicable to cable RF connectors, microstrip RF connectors and RF connector adapters. It is also applicable to RF channels in multi-RF channel...
This part of IEC 61169 provides test methods for the insertion loss of radio-frequency (RF) connectors. This document is applicable to cable RF connectors, microstrip RF connectors and RF connector adapters. It is also applicable to RF channels in multi-RF channel...
ulharm-486d.6 Sealed Wire Connector Systems UL 486D 1 Scope 1.1 The requirements in this standard cover sealed wire connector systems, including insulating caps, covers, resins, tubing, and tapes provided with, or for use with, specific wire connectors. These systems are...
The requirements in this standard cover sealed wire connector systems, including insulating caps, covers, resins, tubing, and tapes provided with, or for use with, specific wire connectors. These systems are intended for wet or damp locations, and other installations such as direct...
This standard provides an alternate connector to the one specified in the VITA 46.0 VPX Baseline Standard. Because the 46.0 and the 60.0 connectors are not intermateable, a VITA 60.0 module will not plug into a VITA 46.0.0 backplane and vice versa. However, the VITA 60.0 standard...
This commercial item description covers a separable steel connector link, of conventional type, used by U.S. Army riggers to connect a parachutist's risers to parachute canopy suspension lines.
This document gives specific and measurable design criteria to be applied at a design review prior to tooling. The specification is formatted as a checklist to aid in its use. The requirements do not apply in all situations so engineering judgment must be used. This is a specification for design...
This document gives specific and measurable design criteria to be applied at a design review prior to tooling. The specification is formatted as a checklist to aid in its use. The requirements do not apply in all situations so engineering judgment must be used. This is a specification for design...