This standard shall define the design and construction requirements for new fire hose, the testing required to verify the design and construction, and the inspection and testing required of all new fire hose.
000470-000000-000000
This standard shall cover the requirements for fire hose appliances up to and including 6 in. (150 mm) nominal dimension designed for connection to fire hose, fire apparatus, and fire hydrants and intended for general fire service use in controlling...
This standard gives the performance and requirements for new fire hose couplings and adapters with nominal sizes from ¾ in. (19 mm) through 8 in. (200 mm) and the specifications for the screw thread connections on those couplings and adapters. This standard also gives the performance...
This specification covers fire hose water nozzles for connecting to fire hose or playpipe
This specification covers the design, manufacture, and testing of fire hose nozzles intended for use with sea water or fresh water either in straight stream or adjustable spray patterns. Marine fire hose nozzles may be classified into four general construction types, as...
This specification covers the design, manufacture, and testing of fire hose nozzles intended for use with sea water or fresh water either in straight stream or adjustable spray patterns. Marine fire hose nozzles may be classified into four general construction types, as...
This specification covers the design, manufacture, and testing of fire hose nozzles intended for use with sea water or fresh water either in straight stream or adjustable spray patterns. Marine fire hose nozzles may be classified into four general construction types, as...
This specification covers the design, manufacture, and testing of fire hose nozzles intended for use with sea water or fresh water either in straight stream or adjustable spray patterns. Marine fire hose nozzles may be classified into four general construction types, as...
1.1 This specification covers the design, manufacture, and testing of fire hose nozzles intended for use with sea water or fresh water either in straight stream or adjustable spray patterns. 1.2 The values stated in SI units are to be regarded as the standard.
1.1 This specification covers the design, manufacture and testing of fire hose nozzles intended for use with sea water or fresh water either in straight stream or adjustable spray patterns. 1.2 The values stated in SI units are to be regarded as the standard.
1.1 This specification covers the design, manufacture and testing of fire hose nozzles intended for use with sea water or fresh water either in straight stream or adjustable spray patterns. 1.2 The values stated in SI units are to be regarded as the standard.
This specification covers the design, manufacture, and testing of fire hose nozzles intended for use with sea water or fresh water either in straight stream or adjustable spray patterns. The values stated in SI units are to be regarded as the standard.
This specification covers the design, manufacture, and testing of fire hose nozzles intended for use with sea water or fresh water either in straight stream or adjustable spray patterns. The values stated in SI units are to be regarded as the standard.
This standard covers the care, use, inspection, service testing, and replacement of fire hose, fire hose couplings, fire-fighting nozzles, and fire hose appliances, and the associated record keeping. Purpose. The purpose of this standard is to...